The D7 reference dynamic vocal microphone creates the subtle and open sound of a condenser capsule with the powerful resonance of a dynamic microphone. The patented dual-layer Varimotion diaphragm can vibrate unhindered, which results in an extraordinarily crisp and clean sound. The unique laminated material damps high resonance peaks in the frequency response, which in combination with the tight, supercardioid polar pattern enables the D7's outstanding high gain before feedback. Its mechano-pneumatic capsule suspension and an integrated high-pass filter effectively eliminate handling noise. A precision metal dust filter provides a consistent protection for the diaphragm, ensuring an extra-long life.
Note:
General Specifications
Audio frequency bandwidth: 70 - 20000 Hz
Sensitivity: 2.6 mV/Pa
Electrical impedance: 600 Ohms
Recommended load impedance: 2000 Ohms
Polar Pattern: Supercardioid
Dimensions
Length: 185 mm
Diameter: 51 mm
Net Weight: 320 g
Design
Body: Metal
Finish; dark stage blue
Audio Output
Type: Balanced XLR
Gender: Male
Contacts: 3-pin