My Passport Ultra Metal Edition 3 TB Premium Storage With Style

Make a sophisticated statement with My Passport® Ultra™ Metal Edition, premium storage with style. Up to 3 TB of storage gives you plenty of space to save and back up your photos, videos, music and files everywhere life takes you. The included WD back up software makes it easy to automatically back up your files to the drive and the cloud. Password protection and 256-bit hardware encryption help keep your content secure.

Stylish aluminum design – My Passport Ultra Metal Edition brings brains and beauty to portable storage. Striking colors and an innovative radial design complement your on-the-go style.

Complete backup solutions – The included WD backup software offers an easy way to back up and protect your important files. With a variety of backup options — file/folder, category, scheduled and even cloud backup — it fits into anyone’s busy life.

  • Back up your way – Choose from automatic and continuous or scheduled backup. Automatic and continuous backup runs quietly in the background and backs up your files every time you add or change and save a file. With scheduled backup, you choose the day, time and frequency of your backups.
  • Cloud backup with Dropbox – Integrate your Dropbox account using SmartWare Pro so you can back up your files to the cloud. Or, back up the files from your Dropbox account to your My Passport Ultra Metal Edition.
Save, share, access in the cloud – Do more with My Passport Ultra Metal Edition and your Dropbox account. Share and access your files securely online from anywhere, on any device with Dropbox cloud integration.

Keep your private stuff private – Password protection and 256-bit hardware encryption allows you to secure every photo, video, music and important file you save.

Big capacity in a small package – With up to 3 TB of storage you can save or back up a ton of your important documents, digital memories and entertainment—all in one convenient place.

Easy setup – Just plug it in and you’re ready to go. Formatted out-of-the-box for your PC so you can quickly start saving your important documents, photos, videos and music.

You’re in control – Configure, manage and diagnose your drive with WD Drive Utilities™. Run drive diagnostics, erase and format your drive, register your drive and more.

Ultra-fast USB 3.0 – Transfer files quickly with USB 3.0 powered directly from the USB port on your PC. No separate power supply is needed.

WD reliability – WD knows your data is important, so we build our drives to demanding requirements for durability, shock tolerance and long-term reliability. And for peace-of-mind, we back up our reliability with a 3-year limited warranty.

Manufacturer Part Number
WDBEZW0030BBA-NESN
EAN/UPC
0718037837505,718037837505
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Product Specifications

Average latency: n/a
Average read seek: n/a
Battery: No
Cache/Buffer: n/a
Data transfer rate:

  • USB 3.0 up to 5 Gb/s
  • USB 2.0 up to 480 Mb/s
Disk Capacity: 1 TB, 2 TB, 3 TB
Drive Bays: n/a
Interfaces: USB 3.0 and 2.0:
Memory: n/a
Processor: n/a
Rotational Speed: n/a:
Tape Drive: n/a
Write Speed: n/a

Product Dimensions

Length: 4.33 in (110 mm)
Width: 3.15 in (80 mm)

Height:
  • 1TB: 0.53 in (13.5 mm)
  • 2 TB, 3 TB: 0.74 in (18.8 mm)
Weight:
  • 1 TB: 0.36 lb (0.162 kg)
  • 2 TB, 3 TB: 0.53 lb (0.24 kg)
Colors available
  • Blue-Black, Silver, Gold
Country Code / Origin
  • Product of Thailand
Environmental Specifications

Operating Temperature: 5°C to 35°C
Non-op Temperature: –20°C to 65°C
Operating relative humidity: n/a
Non-operating relative humidity: n/a

Power Specifications

AC input voltage (AC adapter): n/a
AC input frequency: n/a

Languages for software: n/a

Languages for User Manual: n/a

Licenses Included: n/a

Limited Warranty2
  • Pan Am: 3 years
  • EMEA: 3 years
  • China: 3 years
  • APAC: 3 years
  • Japan: 3 years
Previous Product Model

Product Name: My Passport Ultra
Ref Order Number: 4879-705240-A05

Regulatory

NRCAN compliant: n/a
RoHS compliant1: Yes

Software included: n/a