Q3277PQU Widescreen LCD Monitor

Experience a new level of sharpness with this large 32" monitor. The Q3277PQU utilises a state-of-the-art AMVA panel with the stunning QHD resolution of 2560 x 1440 pixels. With its D-Sub, DVI-D, HDMI and DisplayPort connectors, plus speakers as well as a USB 3.0 hub integrated into the bezel, this display offers you a multitude of applications, delivering exceptionally crisp and vivid images for even the highest demands. Benefit further from full ergonomic flexibility with 180 mm height adjustment, tilt, swivel and pivot (= portrait mode rotation) function. The Q3277PQU comes in a classy design and features eco-friendly LED-backlights. Let the Q3277PQU impress you today!

Manufacturer Part Number
Q3277PQU
EAN/UPC
4038986115438
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

General 
Monitor Line: Pro-line
Monitor Size: 32 Inch
Visible Screen Size: 708 x 399
Screen Format: 16:9
Brightness: 300 cd/m2 (type)
Contrast Ratio: 3000:1
Dynamic Contrast Ratio: 80M:1
Viewing Angle: 178/178
Response time: 4 ms

Scanning Frequency
Scanning Frequency: 30~99KHz / 50~76Hz

Resolution
Maximum Resolution: 2560x1440@60hz
Recommended Resolution: 2560x1440@60Hz
Colors: 1.07 Billion
HDCP compatible:

Signal Input
Analogue Input: D-Sub:
Digital Input: DVI / HDMI
Display Port Input

Power
Power Source: 100 - 240V 50/60Hz
Power Consumption:
On: 97W
Standby: 0.5W
Off: 0.5W

Other Features
Plug and play
Multiview
iCare
i-Menu
e-Saver
Screen+
Vesa Wallmount
FlickerFree
4K

Regulations
Energystar 6 , TCO 6 , EPEAT Gold , TUV-Bauart , CE , ISO Certified Production

OSD Languages
AOC 2K11 OSD/ English, French , Spanish, Portuguese, German, Italian, Dutch, Swedish, Finnish, Polish ,Czech, Russian, Korean, Traditional Chinese, Simple Chinese, Japanese