Dynamic MicroDriver
The SE112 delivers great sound with deep bass and impressive sound isolation. The first step in an audio upgrade for portable digital devices, the SE112 features Sound Isolating sleeves in multiple sizes block outside noise up to 37 dB and provide a secure, comfortable fit.
Evolved from personal monitor technology that's been road-tested by pro musicians, the SE112 delivers detailed sound for personal listening or monitoring.
Note:
Speaker Type: Single Dynamic MicroDriver
Sensitivity: 105 dB SPL/mW
Frequency Range: 25Hz – 17kHz
Cable Style: 50" Fixed
Colors: Grey