Kraken Pro Headset

  • Optimized weight for extended wear
  • In-line controls and fully-retractable microphone for easy access
  • Powerful drivers and sound isolation for highest-quality gaming audio
  • Available in black, white, and green

 

Manufacturer Part Number
RZ04-01380100-R3U1
EAN/UPC
0811254026940,811254026940
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Frequency Response: 20 – 20,000 Hz
  • Impedance: 32 Ω at 1kHz
  • Sensitivity (@1kHz, 1V/Pa): 110 ± 4dB at 1 kHz Max
  • Input Power: 50 mW
  • Drivers: 40 mm, with Neodymium Magnets
  • Inner Ear Cup Diameter: 50 mm / 1.97”
  • Cable Length: 1.3 m / 4.27 ft plus 2m / 6.6 ft splitter adapter
  • Approximate Weight: 300 g / 0.66 lbs
  • Connector: Analog 3.5 mm combined jack (headphone and mic)
  • Frequency Response: 100 – 10,000 Hz
  • Signal-to-Noise Ratio: 52 dB
  • Sensitivity (@1kHz, 1V/Pa): -40 ± 3dB
  • Pick-up Pattern: Unidirectional
  • Analog volume control wheel
  • Microphone quick mute toggle