Mamba Mouse

Control. Comfort. Customized.

THE WORLD’S MOST PRECISE GAMING MOUSE SENSOR WITH 16,000 DPI

Boasting the world’s most precise 16,000 DPI gaming mouse sensor, the Razer Mamba Tournament Edition provides you with unsurpassable accuracy, so you’ll have an even greater edge over your competition. With its ability to track 1 DPI increments and a lift-off cut-off distance as precise as 0.1 mm, the Razer Mamba Tournament Edition helps you to react instantly while you skillfully maneuver your way to victory.

ERGONOMIC FORM FACTOR FOR COMPLETE COMFORT

Designed for the most natural hand position, the Razer Mamba Tournament Edition boasts impressive ergonomics that reduce stress on your fingers when you’re actuating buttons and eliminate unnecessary finger drag points. Whether you’re training for a tournament or playing an overnight raid session, your Razer Mamba Tournament Edition gives you an extremely comfortable gaming experience the whole time.

CHROMA LIGHTING WITH TRUE 16.8 MILLION CUSTOMIZABLE COLOR OPTIONS

Taking personalization to the next level, you can now illuminate the Razer Mamba Tournament Edition’s THS logo, scroll wheel, and side strips just the way you want. Each lighting location is individually customizable, allowing you to have a variety of lighting effects and the full spectrum of 16.8 million colors for an impressive displays that’s as unique as your play style.

Manufacturer Part Number
RZ01-01370100-R3U1
EAN/UPC
0811254022096,811254022096
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • 16,000 DPI 5G laser sensor
  • 210 inches per second / 50 G acceleration
  • 1,000 Hz Ultrapolling / 1 ms response time
  • Ergonomic right-handed design with textured rubber side grips
  • Chroma lighting with true 16.8 million customizable color options
  • Inter-device color synchronization
  • Nine independently programmable buttons with tilt-click scroll wheel
  • Razer Synapse enabled
  • 2.1 m / 7 ft braided fiber USB cable
  • Approximate size: 128 mm / 5 in (Length) x 70 mm / 2.76 in (Width) x 42.5 mm / 1.67 in (Height)
  • Approximate weight: 133 g / 0.29 lbs (with cable)