Mamba Mouse

THE WORLD'S MOST ADVANCED GAMING MOUSE

THE WORLD’S MOST PRECISE GAMING MOUSE SENSOR WITH 16,000 DPI

Boasting the world’s most precise 16,000 DPI gaming mouse sensor, the Razer Mamba provides you with unsurpassable accuracy, so you’ll have an even greater edge over your competition. With its ability to track 1 DPI increments and a lift-off cut-off distance as precise as 0.1 mm, the Razer Mamba helps you to react instantly while you skillfully maneuver your way to victory.

REVOLUTIONARY ADJUSTABLE CLICK FORCE TECHNOLOGY FOR PERSONALIZED CLICK FEEDBACK

Whether you prefer a lighter rapid fire click or fuller distinctive click, the Razer Mamba’s Hyperesponse buttons come with an adjustable click force mechanism which allows you to tweak them to your exact needs. Choose between different levels of actuation force to set up your personalized click feedback, whether it’s higher for controlled sniping or lower for rapid fire clicks during heated MOBA battles.

INDUSTRY LEADING GAMING GRADE WIRED/WIRELESS TECHNOLOGY FOR UNBRIDLED MANEUVERABILITY

Engineered with industry leading gaming grade wired/wireless technology, the Razer Mamba gives you completely unrestricted movement without compromising on control or accuracy. Wired or wireless, the Razer Mamba delivers a response rate of 1 ms, allowing you to enjoy peak performance at virtually zero latency. Furthermore, you can still use the Razer Mamba while it’s charging, so you never have to deal with downtime even during the longest gaming marathons.

Manufacturer Part Number
RZ01-01360100-R3U1
EAN/UPC
8886419330851,0811254022065,811254022065
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • 16,000 DPI 5G laser sensor
  • 210 inches per second / 50 G acceleration
  • Adjustable Click Force Technology
  • Dual gaming grade wired/wireless technology
  • 1,000 Hz Ultrapolling / 1 ms response time
  • Ergonomic right-handed design with textured rubber side grips
  • Chroma lighting with true 16.8 million customizable color options
  • Inter-device color synchronization
  • Nine independently programmable buttons with tilt-click scroll wheel
  • Charging dock
  • Razer Synapse enabled
  • 2.1 m / 7 ft braided fiber USB charging cable
  • Approximate size: 128 mm / 5 in (Length) x 70 mm / 2.76 in (Width) x 42.5 mm / 1.67 in (Height)
  • Approximate weight: 125 g / 0.27 lbs
  • Battery life: Approximately 20 hrs (continuous gaming)