TAA-Compliant Corded USB Computer Mouse

The SMK-LinkTM VP3815is a corded USB computer mouse for government agencies, the military, other organizations and vendors requiring products manufactured to meet U.S. Trade Agreements Act requirements.  A 3-button optical mouse, the corded VP3815 mouse provides a scroll-wheel for document navigation (Windows® XP, Vista, 7, 8 and 10 compatible | Apple OS X® compatible).

Manufacturer Part Number
VP3815-TAA
EAN/UPC
0715262038158,715262038158
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications:

Compatibility

  • Windows® XP, Vista, 7, 8 and 10 compatible
  • Apple® OS X® compatible

Package Contents:

  • VP3815-TAA corded USB Computer Mouse
  • Quick Start Guide
Mouse Dimensions & Weight: 4.3” (L) x 2.5” (W) x 1.6” (D) | Weight: 3 ounces

Warranty: 1 Year Limited Manufacturer’s Warranty