TAA-Compliant USB Computer Keyboard

The SMK-LinkTMVP3810 is a WHQL certifiedUSB keyboard for government agencies, the military and other organizations and vendors requiring products manufactured to meet U.S. Trade Agreements Act requirements. 

Featuring 104 tactile response keys, a dedicated numeric keypad, page navigation and special function keys, the VP3810 provided Windows® logo keys and shortcut functions, with LED indicators for Caps Lock, Num Lock and Scroll Lock modes.  VP3810 is both Windows® OS X® compatible. (Apple® Command, Control and Fn keys not supported)..

Manufacturer Part Number
VP3810-TAA
EAN/UPC
0715262038103,715262038103
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications:

  • TAA Compliant
  • WHQL certified
  • Windows® XP®, Vista, 7, 8 and 10 compatible
  • Apple® OS X® compatible (Apple®Command, Control and Fn keys not supported)

Package Contents:

  • VP3810 Corded USB Keyboard
  • Quick Start Guide                            

Keyboard Dimensions & Weight:

  • 17.7” (W) x 6.5” (D) x 1.12” (H)
  • 2 pounds

Warranty:

  • 1 Year Limited Manufacturer’s Warranty
  • Unlimited Customer Support