TAA-Compliant USB Smart Card Reader

The VP3805 from SMK-LinkTM Electronics is a PC/SC, FiPS 201-compliant USB Smart Card Reader manufactured to meet U.S. Trade Agreements Act requirements.ISO7816 certified and CAC-compatible, the VP3805 supportsCard Terminal (CT/API)andHome Banking (HBCI)applications.

The VP3805 Smart Card Reader is Common Access Card (CAC) compatible, for use bygovernment, military, Department of Defense (DoD) and other organizations utilizing CAC security/access applications.

Manufacturer Part Number
VP3805-TAA
EAN/UPC
0715262038059,715262038059
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Compatibility:

  • PC Smart Card Standard (PC/SC 1.0 compliant)
  • Card Reader Interface: ISO 7816-1/2/3/T0 and T1=1 protocol
  • Supports Microsoft® Smart Card for Windows®
  • FiPS Publication 201 compliant
  • Common Access Card (CAC) compatible

Testing & Compatibility:

  • Smart card connector: 8 pin, friction technology
  • Durability: up to 200,000 cycles

Package Contents:

  • VP3805-TAA USB PC Smart Card Reader
  • Quick Start Guide

Mouse Dimensions & Weight:

  • 2.6” (W) x 2.6” (D) x 0.5” (H)
  • 3 ounces

Warranty:

  • 1 Year Limited Manufacturer’s Warranty
  • Unlimited Customer Support