FortiSwitch 124D-POE Ethernet Switch

Secure Access Switches

FortiSwitch Secure Access switches deliver outstanding security, performance and manageability for threat conscious small to mid-sized businesses, distributed enterprises and branch offices. Tightly integrated into the FortiGate ® Network Security Platform, the FortiSwitch Secure Access switches can be managed directly from the familiar FortiGate interface. This single pane of glass management provides complete visibility and control of all users and devices on the network, regardless of how they connect.

When a device connects to a Secure Access Switch Ethernet port, it is first identified, and then the user is authenticated. Once authenticated, access to the network is granted based on pre-defined security policy from the FortiGate, ensuring secure network access across the enterprise, without impacting the user experience.

Secure Managed Switches for Wire Closet Installation

The FortiSwitch 548D-FPOE, 224D-FPOE, 224D-POE, 124D and 124D-POE switches are ideal for the next generation applications, where increased productivity can be achieved through faster network access speeds via dedicated Gigabit Ethernet ports. With a compact 1RU form factor, these switches are ideally suited for high density enterprise or classroom wire closet installations, delivering a truly secure network access platform for wired Ethernet devices.

Simple Network Deployment and Compliance

The Power over Ethernet (PoE) capability enables simple installation of wireless Access Points and IP phones in the network, with power and data being delivered over the same network cable. There is no need to contract electricians to install power for your PoE capable devices anymore, reducing your overall network TCO.

By leveraging the FortiSwitch VLAN segmentation feature of the switches, enterprise networks can support the convergence of voice, data and wireless traffic onto a single network platform. FortiSwitch network segmentation can even be managed from the FortiGate interface, simplifying the process of meeting compliance requirements for data separation.

Manufacturer Part Number
FS-124D-POE
EAN/UPC
0040232161117,040232161117
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Hardware Specifications:

  • Total Network Interfaces: 24x GE/RJ45 ports and 2x GE SFP ports
  • Dedicated Management 10/100/1000 Ports: 1
  • RJ-45 Serial Console Port: 1
  • Form Factor: 1 RU Rack Mount
  • Power over Ethernet (PoE) Ports: 12 (802.3af/802.3at)
  • PoE Power Budget: 100W
  • Mean Time Between Failures: > 10 years
System Specifications:
  • Switch Type: Web and CLI Managed
  • Switching Capacity: 52 Gbps
  • Packets Per Second: 104 Mpps
  • MAC Address Storage: 16K
  • Network Latency: < 1μs
  • VLANs Supported: 4K
  • Link Aggregation Group Size: 12
  • Total Link Aggregation Groups: 12
  • Packet Buffers: 1.5 MB
Dimensions
  • Height x Width x Length (inches): 1.7 x 17.3 x 18.1
  • Height x Width x Length (mm): 44 x 330 x 460
  • Weight: 19.40 lbs (8.8 kg)
Environment
  • Power Required: 100–240V AC, 50–60 Hz
  • Power Supply: AC built in + RPS option
  • Power Consumption (Average / Maximum): 19 W / 131 W
  • Heat Dissipation: 448 BTU/h
  • Operating Temperature: 32–122°F (0–50°C)
  • Storage Temperature: -4–158°F (-20–70°C
  • Humidity: 10–90% non-condensing
Certification and Compliance: FCC, CE, RCM, VCCI, BSMI, UL, CB, RoHS2

Warranty:
  • Fortinet Warranty: Limited lifetime* warranty on all models