4 and 8 Port 10/100 Copper Compact Switch

Manufacturer Part Number
6701-FK
EAN/UPC
0800975032163,800975032163
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Description: 4 and 8 Port 10/100 Copper Compact Switch

Standard Compliances: IEEE 802.3

Regulatory Compliances: UL, CE, FCC Class A, NEBS Level 3, RoHS2, WEEE

Frame Size: Up to 1536 bytes

Port Type:

  • Copper: 10/100BASE-T (RJ-45)
Copper:
  • Cable Types: EIA/TIA 568A/B, Cat 5 UTP and higher
AC Power Requirements: 100 - 240VAC/50 - 60Hz 0.5A @ 120VAC

DC Power Requirements: +/- 18 to 60VDC, 1.0A @ 48VDC 3 Pin Terminal Connector (isolated)

Dimensions: W: 6.7” x D: 5.51” x H: 1.87” L: 170.18 mm x B: 139.95 mm x H: 47.5 mm

Weight: 3.0 lbs.; 1.36 kg

Temperature
  • Commercial: 0 to 50°C
  • Storage: -50 to 80°C
Humidity: 5 to 95% (non-condensing)

 Altitude: -100m to 4000m

Warranty: Lifetime warranty with 24/7/365 free Technical Suppor