Cybermed iOne-MP171 All-in-One Computer

The Center for Disease Control and Prevention (CDC)...

strongly emphasizes upon the use of liquid disinfectants for thorough cleansing of medical equipment deployed in near-patient medical settings. Outlined explicitly in the guidelines, the deep clean-up of sensitive electronic equipment extends to medical computers. This is where the accredited antimicrobial housing and liquid resistant capabilities boasted by Cybernet's medical computer line-up come extremely handy. The peculiar design characteristics assist in deep cleansing of Cybernet's medical computers, doing away with the contamination due to blood, body fluids as well as routine dust and dirt. To ensure compliance with CDC guidelines regarding both environmental infection control in healthcare facilities, and isolation precautions, Cybernet medical computing products are a must-have.

Medical Computer

This medical computer with antimicrobial coating helps keep sterile environments germ-free to protect patients and practitioners. The iOne--MP17ix medical computer is also an IP65 all in one PC with a sealed front bezel that's waterproof to facilitate cleaning, in accordance with IP65 standards. This medical grade PC is idea as an EMR computer at the point of patient care, enabling health care professionals access patient records wherever and whenever needed. The iOne-MP17ix is also a touch screen PC, making it easier to enter to enter data and saving time

Wall Mountable

To free up even more workspace and provide greater flexibility, the iOne-MP17ix can be wall-mounted using standard VESA mounting holes. All you need is a nearby power outlet. If you use a wireless keyboard and mouse, you can even eliminate those cables for a truly clean and streamlined work area.

Touchscreen Technology

The iOne-MP17ix medical computer comes standard with 5-wire resistive touchscreen technology to make you even more productive.

Designed for Medical Use

The iOne-MP17ix has an IP65-certified waterproof front bezel, and the units also have an antimicrobial coating that makes it easy to keep clean, which is especially important in sterile environments. This all-in-one medical computer is also medically certified to meet the requirements of UL60601-1 and EN60601-1


A Versatile All-in-One Medical PC The iOne-MP17ix is perfect for busy hospital settings that demand workspace flexibility. Not only does this all-in-one medical computer save space, but it can be mounted on a wall or used on mobile medical carts to move the computing power where it is needed: patient rooms, operating rooms, or labs. With its waterproof front bezel, the iOne-MP17ix can be easily cleaned, and its antimicrobial coating helps maintain sterile environments. High Performance for Medical Apps Intel® Core™ i3, i5 & i7 series CPUs and up to 8GB of DDR3 RAM give power users the performance needed to run demanding medical applications. All-in-One Quality and Support At Cybernet, we stand behind the quality of our products, and we provide the best U.S.-based sales and tech support in the business. We're always here to help you with customization and personalized support to help you find the right all-in-one computing solution to fit your budget and timeline.

Manufacturer Part Number
MP171-250566
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Properties

  • 17-inch 4:3 Display
  • Resolution: 1280x1024
  • IP65 Sealed Front Bezel

CPU Support :

Intel® Core i3,i5,i7


Chipset :

Intel® HM65 Express


Memory :

2 x DDR3 SO-DIMM sockets, populated up to 8GB. Supports memory transfer rates 800/1066MHz DDR3


HDD Support :

2.5" SATA HDD bay with anti-vibration, Compact Flash


Video & Graphics :

Intel® GMA 3000HD


Networking :

2x1GbE Gigabit (GbE) Ethernet Realtek RTL 8111


Audio :

Realtek ALC661 High Definition Audio
Dolby Digital 5.1 surround sound
6 channels of enhanced sound quality
Multiple audio streams and jack re-tasking
Audio is fully compliant with the Azalia 1.0 specification
Two built-in 3.0 watt stereo speakers with two audio jacks for Audio Line Out, and Microphone


I/O Ports :

Ports Available

  • 4x USB 2.0 Ports
  • 1x RS232
  • 1x RS232/422/485
  • 1x DVI
  • 1x Microphone-In
  • 1x Line-Out
  • Optional COM3 & COM4

Power Supply :

100 Watt Medical Grade AC Adapter.
Input: Universal 110 ~ 240V AC.
Output: 12V DC, 10.0A.
Controlled by Dual Mode Power button on the keyboard.
Low power sleep mode saves energy.
DC-In variable voltage supports input from 6V to 32V.


Wireless :

Intel® Centrino 802.11 a/b/g/n + Bluetooth 4.0


Webcam :

2 Megapixel Camera


Wall Mount :

Supports both 75mm & 100mm VESA mounting holes


Expansion Slots :

2x Mini PCI-e
1x PCie-16


Dimensions :

420mm x 360mm x 80mm (W x H x D) (Approximate without stand)


Weight :

15.4lbs


Security Lock :

Security lock slot located on the back of the system case.


Swivel Base :

Optional base stand for desktop enables left/right rotation up to 60°. Tilt from -5 to 60°.


Certifications :

EN60601-1, FCC Class B, CE, UL60950, RoHs, WEEE, Energy Star 5.0, EUP 1.0