VA2252SM Widescreen LCD Monitor

The ViewSonic VA2252Sm is a 22” (21.5” viewable) Full HD 1920x1080 LED monitor designed with business professionals in mind. With ViewSonic SuperClear MVA panel technology and 3000:1 static contrast ratio, this monitor delivers an incredible front-of-screen work experience at nearly any viewing angle. Versatile input options include future-proof DisplayPort, as well as DVI and VGA inputs, for productivity-boosting connectivity to PC systems, laptops, and other work devices. A matte-finish, uniform bezel design and a VESA-compatible mount adapt easily to multi-monitor or wall-mount set ups, while integrated speakers deliver enhanced multimedia sound. ViewSonic’s exclusive ViewMode feature provides intuitive presets that deliver optimized screen performance in different applications. In addition, Flicker-Free technology and a Blue Light Filter help to eliminate eye strain from extended viewing periods for improved productivity. Lastly, a 3-year limited warranty, along with one of the industry’s best pixel performance policies, provides great value for the stylish, high-performance VA2252Sm monitor.

Full HD
1080p Resolution

This monitor features Full HD 1920x1080 resolution for unbelievable pixel-by-pixel image performance. You’ll experience the most amazing clarity and detail whether it be while working, gaming, or enjoying the latest in multimedia entertainment.

1080p

Full HD

SuperClear MVA
Panel Technology

Enjoy accurate and vivid colors with consistent levels of brightness no matter the vantage point. With SuperClear MVA panel technology, this monitor delivers the same image quality whether you are looking at the screen from above, below, the front, or the side.

178°/178°

Ultra-wide viewing angles

Optimized View
Settings

ViewSonic’s unique ViewMode feature offers “Game,” “Movie,” “Web,” “Text,” and “Mono” presets. These presets enhance gamma curve, color temperature, contrast, and brightness to deliver an optimized viewing experience for different screen applications.

5 Settings

Optimized performance

Enhanced
Viewing Comfort

Flicker-Free technology and a Blue Light Filter help to eliminate eye strain from extended viewing periods.

Flicker-free

Minimized screen flickering

Blue Light Filter

Reduced blue light

Manufacturer Part Number
VA2252SM
EAN/UPC
0766907810325,766907810325
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Display

TYPE: MVA

COLORS: 16.7M

STATIC CONTRAST RATIO: 3000:1

VIEWING ANGLES: 178º horizontal, 178º vertical

RESOLUTION: 1920 x 1080

VIEWABLE AREA (IN.): 21.5

BACKLIGHT LIFE (HOURS): 40,000

RESPONSE TIME (GTG): 6.5ms

LIGHT SOURCE: LED

BRIGHTNESS: 250 cd/m2

PANEL SURFACE: 3H Anti-glare, hard-coating

DISPLAY SIZE (IN.): 22

Compatibility

PC RESOLUTION (MAX): 1920 x 1080

MAC® RESOLUTION (MAX): 1920 x 1080

Connector

3.5MM AUDIO IN: 1

3.5MM AUDIO OUT: 1

VGA: 1

DVI-D: 1

DISPLAY PORT: 1

Power

ECO MODE (CONSERVE): 13W

ECO MODE (OPTIMIZED): 17W

CONSUMPTION (TYPICAL): 21W

CONSUMPTION (MAX): 28W

VOLTAGE: AC 100-240V (universal), 50-60Hz

Additional Hardware

KENSINGTON LOCK SLOT: 1

Controls

PHYSICAL CONTROLS: 1, 2, Down, Up, Power

ON SCREEN DISPLAY: Auto Image Adjust, Contrast/Brightness, Input Select,Audio Adjust, Color Adjust, Information, Manual ImageAdjust, Setup Menu, Memory Recall(See user guide for complete OSD functionality)

Operating Conditions

TEMPERATURE: 32-104º F (0–40º C)

HUMIDITY (NON-CONDENSING): 10-90%

Mount

VESA COMPATIBLE: 100 x 100 mm

Video Signal

FREQUENCY HORIZONTAL: 24~82kHz

FREQUENCY VERTICAL: 50~75Hz

Video Input

SYNC: Separate Sync

Ergonomics

TILT (FORWARD/BACK): 5º / 20º

Weight (imperial)

NET (LBS): 7.6

NET WITHOUT STAND (LBS): 6.8

GROSS (LBS): 9.8

Weight (metric)

NET (KG): 3.4

NET WITHOUT STAND (KG): 3.1

GROSS (KG): 4.4

Dimensions (imperial) (wxhxd)

PACKAGING (IN.): 22.5 x 15.2 x 4.9

PHYSICAL (IN.): 20.4 x 15.7 x 7.7

PHYSICAL WITHOUT STAND (IN.): 20.4 x 12.2 x 1.9

Dimensions (metric) (wxhxd)

PACKAGING (MM): 571 x 386 x 124

PHYSICAL (MM): 517.7 x 399 x 196.8

PHYSICAL WITHOUT STAND (MM): 517.7 x 309.5 x 49.5

General

REGULATIONS: CE, CB, RoHS, Reach, WEEE, TCO 6.0, Erp, WHQLWindows 8, Windows 7, cUL, ENERGY STAR, FCC-B,EPEAT Silver, Custom Union, UkrSEPRO, CCC, CECP,CEL, BSMI, Green Mark, PSB, C-tick, GEMS

PACKAGE CONTENTS: VA2252Sm monitor, Power cable, VGA cable, Quick Start Guide

RECYCLE/DISPOSAL: Please dispose of in accordance with local, state or federal laws.

WARRANTY: Three-year limited warranty on parts, labor and backlight