Tacturus RF Desktop - Wireless Keyboard and Touch Mouse Combo

Quiet Comfortable Typing

IOGEAR's new Tacturus™ RF Desktop Keyboard and Touch Mouse Combo features our innovative Quietus™ keys. These low-profile keys are designed to provide a quiet and comfortable typing experience. The chiclet style key layout allows for extra space in between the keys and a slightly larger key area to improve typing accuracy.

Touch Mouse

The Tacturus™ RF Desktop comes equipped with a Touch Mouse. Instead of a traditional scroll wheel, the touch mouse features a touch pad that allows you to navigate large web pages, documents, programs and more like never before. The mouse utilizes a sensitive touch sensor to track even the slightest of finger movements for easy and fluid scrolling. The Tacturus™ mouse supports both vertical and horizontal animation scrolling*.

Wireless

The Tacturus™ RF Desktop is completely wireless. Its advanced 2.4GHz wireless receiver will allow you to enjoy your keyboard and mouse from up to 33ft away.

Multimedia Hotkeys

From launching a browser to playing music on your computer, easily access all your favorite multimedia controls with the 12 multimedia hotkeys on the Tacturus™ RF Desktop keyboard.

Built to Last

IOGEAR's Quietus™ keys feature quality construction that provides a keystroke life of up to 10 million cycles.

Manufacturer Part Number
GKM558R
EAN/UPC
0881317512529,881317512529
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Function:

Operating System Support: Windows Vista®, Windows® 7, Windows® 8, Windows® 8.1, Mac OS X 10.3+

Housing:


Case: Plastic

Interface: USB 2.0 and 1.1
Resolution: 1000dpi
Radio Frequency: 2.4GHz
Battery Type: Keyboard: 1 x AAA, Mouse: 1 x AA
Operating Range: Up to 33ft (10m)

Dimensions:

Unit Dimensions:

Height: Keyboard: 5.62" (14.3cm); Mouse: 4" (10.16cm)
Depth: Keyboard: 0.88" (2.24cm); Mouse: 1.25" (3.18cm)
Length: Keyboard: 16.25" (41.28cm); Mouse: 2.5" (6.36cm)

Unit Package Dimensions:

Width: 19.5" (49.53cm)
Height: 7.25" (18.42cm)
Depth: 1.88" (4.78cm)

Master Carton:

Width: 20" (50.8cm)
Height: 8.38" (21.28cm)
Depth: 11.88" (30.18cm)
Master Carton Qty.: 6

Weight:

Master Carton Wt.: 11.29lb (5.13kg)
Unit Pack Wt.: 1.69lb (0.77kg)
Unit Wt.: Keyboard: 0.98lb (0.45kg); Mouse: 0.12lb (0.06kg)