Quiet Comfortable Typing
IOGEAR's new Quietus™ RF Desktop Keyboard and Mouse Combo features our innovative Quietus™ keys. These low-profile keys are designed to provide a quiet and comfortable typing experience. The chiclet style key layout allows for extra space in between the keys and a slightly larger key area to improve typing accuracy.
Wireless Freedom
The Quietus™ RF Desktop is completely wireless and comes with a 2.4 GHz wireless receiver that allows you to enjoy your keyboard and mouse from up to 33ft away.
Multimedia Hotkeys
From launching a browser to playing music on your computer, easily access all your favorite multimedia controls with the 12 multimedia hotkeys on the Quietus™ RF Desktop keyboard.
Made to Last
IOGEAR's Quietus™ keys are built to last. The Quietus™ keys feature quality construction that gives the keys a keystroke life of up to 10 million cycles.
Note:
Operating System Requirements:
Windows: Windows Vista®, Windows® 7, Windows® 8, Windows® 8.1
Mac: Mac OS X 10.3+
Housing:
Case: Plastic
Interface: USB 2.0 and 1.1
Resolution: 1000dpi
Radio Frequency: 2.4GHz
Battery Type: Keyboard: 1 x AAA, Mouse: 1 x AA
Operating Range: Up to 33ft (10m)
Dimensions:
Unit Dimensions:
Height: Keyboard: 5.55" (13.97cm); Mouse: 4" (10.16cm)
Depth: Keyboard: 0.88" (2.24cm); Mouse: 1.5" (3.81cm)
Length: Keyboard: 16.25" (41.28cm); Mouse: 2.25" (5.72cm)
Unit Package Dimensions:
Width: 19.5" (49.53cm)
Height: 7.25" (18.42cm)
Depth: 1.88" (4.78cm)
Master Carton:
Width: 20" (50.8cm)
Height: 8.38" (21.28cm)
Depth: 12" (30.48cm)
Master Carton Qty.: 6
Weight:
Master Carton Wt.: 11.5lb (5.22kg)
Unit Pack Wt.: 1.68lb (0.76kg)
Unit Wt.: Keyboard: 0.45lb (0.99kg); Mouse: 0.123lb (0.056kg)