DS-9632NI-ST Embedded NVR

Manufacturer Part Number
DS-9632NI-ST-42TB
EAN/UPC
0813908021004,813908021004
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Video/Audio Input    IP Video Input: : 32-ch
                             Two-way audio input: : 1-ch, BNC (2.0 Vp-p, 1 kΩ)

Video/Audio Output 
CVBS Output: : 1-ch, BNC(1.0Vp-p, 75Ω)
                                                   Resolution: 704×576(PAL); 704×480(NTSC)
                              HDMI Output: :1-ch, resolution:
                                                  1920 × 1080P / 60Hz, 1600 × 1200 / 60Hz, 1280 × 1024 / 60Hz,
                                                  1024 × 768 / 60Hz
                              VGA Output: : 1-ch, resolution:
                                                  1920 × 1080P / 60Hz, 1600 × 1200 / 60Hz, 1280 × 1024 / 60Hz,
                                                  1024 × 768 / 60Hz
                              Recording Resolution: : 5MP / 3MP / 1080P / UXGA / 720P / VGA / 4CIF / DCIF / 2CIF / CIF / QCIF
                              Audio Output: : 2-ch, BNC(Linear Electrical Level, 600Ω)
                              Synchronous Playback: : 16-ch 4CIF
                              Playback resolution: : 5MP / 3MP / 1080P / UXGA / 720P / VGA / 4CIF

Hard Disk                      
Capacity: : Up to 4TB capacity for each disk
                              SATA: : 8 SATA interfaces
                              eSATA: : 1 eSATA interface

External Interface     
Serial Interfaces: : 1 RS-232, 1 RS-485 for PTZ control, 1 RS-485 for keyboard
                              USB Interface: : 2, USB2.0
                              Alarm In: : 16
                              Alarm Out: : 4
                              Network bandwith: : Up to 80Mbps input, 160Mbps output, up to 128 network streams
                              Dual network interface: : 10M / 100M / 1000M self-adaptive Ethernet interface, dual IP,
                              load balancing, network redundancy

General                         
Power Supply: : 100~240 VAC, 6.3A, 50~60Hz
                              Consumption: : ≤45W
                              Working Temperature: : -10°C ~ +55°C (14 °F ~ 131 °F)
                              Working Humidity: : 10% ~ 90%
                              Chassis: : 19-inch rack mountable 2U chassis
                              Dimension: : 445 × 470 × 90 mm (17.52" ×18.5"× 3.54")
                              Weight(without HDD): : ≤ 8 kg (17.64 lb) ( without hard disk or DVD-R/W )