Turbo HD DVR

Manufacturer Part Number
DS-7316HQHI-SH-24TB
EAN/UPC
0813908021219,813908021219
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Video/Audio InputAudio Input:: |: 4-ch
Video Compression:: |: H.264
Analog and HD-TVI video input:: |: 16-ch,BNC interface (1.0Vp-p, 75 Ω)
Supported camera types:: |: 720P25, 720P30, 720P50, 720P60, 1080P25, 1080P30, CVBS
IP Video Input:: |: 2-ch (up to 18-ch) Up to 2MP resolution
Video Input Interface:: |: BNC (1.0 Vp-p, 75Ω)
Audio Compression:: |: G.711u
Audio Input Interface:: |: RCA (2.0 Vp-p, 1 kΩ)
Two-way Audio:: |: 1-ch RCA(2.0Vp-p, 1kΩ)
Video/Audio OutputCVBS Output:: |: 1-ch, BNC (1.0 Vp-p, 75 Ω), resolution: PAL: 704 × 576, NTSC: 704 × 480
HDMI/VGA Output:: |: 1920 × 1080 / 60 Hz,1280 × 1024 / 60 Hz, 1280 × 720 / 60 Hz, 1024 × 768 / 60 Hz
Recording resolution:: |: Main stream: 1080P / 720P / VGA / WD1 / 4CIF / CIF;Sub-stream: WD1(non-real-time) / 4CIF(non-real-time) / CIF / QCIF / QVGA
Frame Rate:: |: Main stream: 1/16 fps ~ Real time frame rate
Sub-stream: 1/16 fps ~ Real time frame rate
Video Bit Rate:: |: 32 Kbps-10 Mbps
Audio Output:: |: 2-ch, RCA (Linear, 1KΩ, for VGA output and CVBS output respectively)
Audio Bit Rate:: |: 64kbps
Dual Stream:: |: Support
Playback Resolution:: |: 1080P / 720P / VGA / WD1 / 4CIF / CIF / QVGA / QCIF
Synchronous Playback:: |: 16-ch
Network managementRemote connections:: |: 128
Network protocols:: |: TCP/IP, PPPoE, DHCP, DNS, DDNS, NTP, SADP, SMTP, SNMP, NFS, iSCSI, UPnP™, HTTPS
Hard Disk DriverInterface Type:: |: 4 SATA interfaces for 4 HDDs; 1 eSATA interface
Capacity:: |: Up to 6 TB capacity for each disk
e-SATA Interface:: |: 1 eSATA interface
External InterfaceNetwork Interface:: |: 1; 10M / 100M / 1000M self-adaptive Ethernet interface
USB Interface:: |: 3 USB2.0 interfaces
Serial Interface:: |: 1RS-485 interface, 1 RS-232 interface, 1 RS-485 keyboard interface
Alarm Input:: |: 16-ch
Alarm Output:: |: 4-ch
GeneralPower Supply:: |: 100 ~ 240VAC, 47 ~ 63HZ
Consumption:: |: ≤ 55W
Working Temperature:: |: -10 ºC ~+55 ºC (14 ºF ~ 131 ºF)
Working Humidity:: |: 10% ~ 90%
Chassis:: |: 19-inch rack-mounted 1.5U chassis
Dimensions:: |: 445 × 390 × 70 mm (17.5 × 15.3 × 2.7 inch)
Weight:: |: ≤5Kg (11.0lb)