Turbo HD 720P DVR

Manufacturer Part Number
DS-7208HGHI-SH-12TB
EAN/UPC
0813908021141,813908021141
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Video/Audio Input
Video Compression: H.264
Analog and HD-TVI Video Input: 8-ch, BNC interface (1.0Vp-p, 75 Ω)
Audio Compression: G.711u
Audio Input: 1-ch
Audio Input Interface: RCA (2.0 Vp-p, 1 kΩ)
Two-way Audio: 1-ch (Audio In)

Video/Audio Output     
VGA Output: 1-ch, resolution: 1920×1080P/60Hz,1280×1024/60Hz,1280×720/60Hz, 1024×768/60Hz
HDMI Output: 1920 × 1080 / 60 Hz,1280 × 1024 / 60 Hz, 1280 × 720 / 60 Hz, 1024 × 768 / 60 Hz
Recording resolution: Main stream: 1080P(non-real-time) / 720P / VGA / WD1 / 4CIF / CIF; Sub-stream: WD1(non-real-time) / 4CIF(non-real-time) / CIF / QCIF / QVGA
Frame Rate: 1/16 fps ~ Real time frame rate
Video Bit Rate: 32 Kbps-6 Mbps
Stream Type: Video/Video&Audio
Audio Output: 1-ch RCA(Linear, 1kΩ)
Audio Bit Rate: 64kbps
Dual Stream: Support
Playback Resolution: 1080P / 720P / VGA / WD1 / 4CIF / CIF / QVGA / QCIF
Synchronous Playback: 8-ch

Hard Disk Driver     
Interface Type: 1 SATA Interface
Capacity:  Up to 4TB capacity for each disk

External Interface     
Network Interface: 1 RJ45 10M/100M adaptive Ethernet Interface
USB Interface:2 USB 2.0 Interfaces
Serial Interface: 1 RS-485 interface

General     
Power Supply: 12V DC
Consumption:  ≤ 20W
Working Temperature: -10 °C ~ +55 °C (14 °F ~ 131 °F)
Working Humidity: 10% ~ 90%
Chassis: 1U chassis
Dimensions: 315 × 242 × 45mm (12.4 × 9.5 × 1.8 inch)