8GB DDR2 SDRAM Memory Module

This Dell A2257184 compatible 8GB (2x4GB) DDR2-667MHz dual rank fully buffered ECC 1.8V 240-pin CL5 factory original FBDIMM kit is 100% guaranteed to be compatible with your system and to work right the first time. All of our server memory is built to strict JEDEC standards at one of the tier 1 facilities (Samsung, Micron, or Hynix). Our products are also guaranteed by federal law to not affect or void OEM warranties.

Manufacturer Part Number
A2257184-AM
EAN/UPC
0821455324998,821455324998
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

CAS Latency: CL5

Compatible OEM: Dell

Compatible With OEM Part Number(s): A2257184

DIMM Type: Fully Buffered

Error Correction: ECC

Factory Original Tier 1: Yes

Form Factor: FBDIMM

Kit: 2x4GB

Memory Size: 8GB

Memory Speed: DDR2-667MHz

Memory Voltage: 1.8V

Pins: 240

Product Shipping Dimension(HxWxD): 0.5 in. x 3.75 in. x 6.5 in.

Product Shipping Weight(LB): 0.75

Rank: Dual

Speed: 667MHz

Technology: DDR2

UPC Code: 821455324998

Distributor: D&H: To Be Determined

Distributor: Ingram Micro: To Be Determined

Distributor: Ingram Micro Canada: To Be Determined

Distributor: Synnex Corporation: To Be Determined

Distributor: Tech Data: To Be Determined

Reseller: Provantage: To Be Determined

Reseller: SHI: To Be Determined

Reseller: Tiger Direct: To Be Determined