S3200 SAN Array

Highlights

  • Intelligent real-time tiering provides AFA-like performance at a fraction of the cost
  • Asynchronous replication provides data protection and disaster recovery solution
  • Extreme performance: 120,000 IOPS, 6.4Gbps Read and 5.3Gbps Write speeds
  • Multi-protocol connectivity with Fibre Channel and iSCSI, or SAS

 Features and Performance

The Lenovo Storage S3200 is a feature-rich, high-performing mid-range SAN ready for demanding workloads for any environment. Offering multi-protocol configurations and intelligent real-time tiering, the S3200 can provide near All-Flash-Array (AFA) performance, up to 120,000 IOPS, at a fraction of the cost. Along with extreme performance, the S3200 provides an easy-to-use GUI, thin provisioning, Virtual Snapshots, Flash Cache, Virtualized Storage, Rapid RAID Rebuild, asynchronous replication, and more. By combining high performance and incredible features, the S3200 is the perfect mid-range SAN to support your business needs.

Easy Integration

The S3200 gives you storage flexibility which can be easily integrated into any network environment. Supporting hybrid connectivity options, you can choose between 16Gbps Fibre Channel and/or 10Gbps iSCSI, or 12Gbps SAS. This unique multi-protocol connection allows the S3200 to use both FC and iSCSI at the same time. Along with flexible fabric choices, the S3200 supports up to 192 drives and virtualizes pooled storage across multiple drive types, which improves I/O. This combination of flexibility and virtualizing storage across the array keeps performance high and integration into your environment easy.

Business Optimized

The S3200 is a unique SAN product designed to provide you what you want, high-performance, flexible configurations, and dependability all at a low price. Built to be always on with 99.999 percent availability and multi-pathing, your company can depend on the S3200. Configured with dual controllers, redundant power supplies and hot swap drives and fans, your data is available when you need it. As your storage needs grow, the S3200 scales out with thin provisioning allowing your array to grow with you. No matter if you are a large enterprise or a small business and need a simple, flexible, and optimized mid-range SAN, the Lenovo S3200 is the right choice to support your data needs.

Manufacturer Part Number
64116B2
EAN/UPC
0889488055500,889488055500
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

DESCRIPTIONSPECIFICATIONS

Host Interface: 6/12Gbps SAS or 1/10Gbps iSCSI or 8/16Gbps Fibre Channel
Single/Dual Controller: Single- and dual- (active/active) controller support
RAID Support: RAID 1, 5, 6, 10
Fans and Power Supplies: Fully redundant and hot swappable
Supported Drives: 

  • 2.5-inch SAS Drives: 300GB, 600GB at 15,000rpm;
  • 2.5-inch 600GB, 900GB, 1.2TB at 10,000rpm;
  • 2.5-inch NL-SAS SED Drives: 600GB, 900GB, 1.2TB at 10,000rpm;
  • 2.5-inch NL-SAS Drives: 1TB at 7,200rpm;
  • 2.5-inch SAS SSD: 400GB, 800GB, 1.6TB;
  • 3.5-inch NL-SAS Drives: 2TB, 4TB, 6TB, 8TB at 7,200rpm;
  • 3.5-inch NL-SAS SED Drive: 4TB at 7,200rpm
Cache per Controller: 6GB per controller (Data (Read/Write) cache = 4GB and Metadata and System OS cache = 2GB)
LUNs per System: 1024 maximum and 128 TB maximum LUN size
Snapshots per Volume: 254 maximum
Expansion Units (7 max): E1012: 12 x 3.5-inch drives; E1024: 24 x 2.5-inch drives
Snapshots: 128 included
Optional Licenses: Intelligent real-time tiering with SSDs, 512 snapshots, 1024 snapshots, asynchronous replication
Asynchronous Replication: Up to 32 volumes
Scheduler supports 1hr, 12hr, and 24hr time intervals
Licenses: one for target and one for source
Warranty: 3-year limited warranty, 9x5 Next Business Day parts only
ENERGY STAR Certified: The Lenovo Storage S3200 is now ENERGY STAR certified. ENERGY STAR certified products are energy efficient which result in cost savings via reduced energy consumption and regulatory rebates. Please refer to the US EPA website for details on ENERGY STAR certification criteria and process. Lenovo Storage S3200 ENERGY STAR Certification is listed on the EPA website.