S2200 SAN Array

Highlights

  • Simple to manage GUI, no dedicated storage administration needed
  • Supports up to 96 drives
  • In-chassis controller upgrades with no data migration
  • Scale out options with thin provisioning allow you to grow your SAN in pace with your business
  • Asynchronous replication integrates into disaster recovery solutions

Simplicity at its Core

The Lenovo Storage S2200 SAN array offers simplicity, speed and scalability. With its easy-to-use management interface, the S2200 makes complex administrative storage tasks simple. There’s no need for an additional dedicated resource to manage this array. Setup is also simple using the intuitive navigation; out-of-the-box and deployed in under an hour. The Lenovo S2200 offers a great balance between simplicity and performance.

Designed to Fit

The S2200 gives you a choice of supported connectivity choices and offers impressive capacities. Choose between SAS, Fibre Channel or iSCSI to integrate into your existing network. The S2200 supports up to 96 drives and can have mixed LFF and SFF enclosures in the same array, allowing this device to provide you with the flexibility you need in your business. And the S2200 has in-chassis controller upgrades without data migration. Just swap out the S2200 controller with the S3200 controller and you can experience greater performance, additional fabric support, and greater capacity. The S2200 is designed not only to fit into your business, but to grow with your business.

Business Optimized

The Lenovo Storage S2200 is perfect for deployments in companies that need advanced features at an affordable price. Equipped with storage tiering, high availability, thin provisioning, and other enterprise-class features, the S2200 provides your business with a solid foundation to grow.

As your business grows, upgrading to the S3200 is easy. Simply change out the controller blades in the back of the chassis, no data migration, reestablishing LUNs, changing licenses is needed with this upgrade. Because this information is stored in the chassis, you can now have the ability to increase your performance, capacity and ports by upgrading to the S3200.

Manufacturer Part Number
64114B4
EAN/UPC
0889488055487,889488055487
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

DESCRIPTIONSPECIFICATIONS

Host Interface: 6Gbps SAS or 1/10Gbps iSCSI or 8Gbps Fibre Channel
Single/Dual Controller: Single- and Dual- (active/active) controller support
RAID Support: RAID 1, 5, 6, 10
Fans and Power Supplies: Fully redundant and hot swappable
Supported Drives: 

  • 2.5-inch SAS Drives: 300GB, 600GB at 15,000rpm
  • 2.5-inch SAS Drives: 600GB, 900GB, 1.2TB at 10,000rpm
  • 2.5-inch NL-SAS SED Drives: 600GB, 900GB, 1.2TB at 10,000rpm
  • 2.5-inch NL-SAS Drives: 1TB at 7,200rpm
  • 2.5-inch SAS SSD: 400GB, 800GB, 1.6TB
  • 3.5-inch NL-SAS Drives: 2TB, 4TB, 6TB, 8TB at 7,200rpm
  • 3.5-inch NL-SAS SED Drive: 4TB at 7,200rpm
Cache per Controller: 6GB per controller (Data (Read/Write) cache = 4GB and Metadata and System OS cache = 2GB)
LUNs per System: 1024 maximum and 128TB LUN size
Snapshots per Volume: 254 maximum
Expansion Units (3 max): E1012: 12 x 3.5-inch drives; E1024: 24 x 2.5-inch drives
Snapshots: 64 included
Optional Licenses: Intelligent Real-Time Tiering with SSDs, 256 snapshots, 512 snapshots, asynchronous replication
Asynchronous Replication: Up to 32 volumes
Scheduler supports 1hr, 12hr, and 24hr time intervals
Licenses: one for target and one for source
Warranty: 3-year limited warranty, 9x5 next business day parts only
ENERGY STAR Certified: The Lenovo Storage S2200 is now ENERGY STAR certified. ENERGY STAR-certified products are energy efficient which results in cost savings via reduced energy consumption and regulatory rebates. Please refer to the US EPA website for details on ENERGY STAR certification criteria and process. Lenovo Storage S2200 ENERGY STAR certification is listed on the EPA website.