Staple Backpack

Slim, modern, simple. Staple Laptop Backpack easy access main compartment offers a generous carrying capacity for your everyday needs. Fits up to a 15-inch MacBook Pro, and features adjustable padded shoulder straps for optimal comfort.

Manufacturer Part Number
CL55562
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Dimensions            3" x 12" x 19"
Compatibility          Up to MacBook 15"
Material                 100% Polyester
Strap                    Adjustable padded shoulder straps for optimal comfort.