i4650 Scanner

A fresh take on great performance

Busy mailrooms, production departments and service bureaus have relied on KODAK i4000 Series Scanners for years to deliver a valuable combination of quality, productivity, and affordability. They're a great choice for plowing through hours of uninterrupted scanning. Now we've upgraded the performance of the original line and added a new, faster model. See why KODAK i4000 Series Scanners continue to be at the top of their class.

Minimize interruptions, maximize productivity
  • Speed through huge jobs with time-saving features and the muscle to handle up to 125,000 scans a day.
  • Larger interactive control panel lets operators do more without leaving the scanner for the host PC.
  • Manage multi-feeds, avoid document damage and reduce the need for rescans with Intelligent Document Protection and auto image rotation.
  • Control the most complicated workflows on the fly with advanced barcode reading.
Image quality that's close to perfect

Get crisp, clear images even with challenging originals, thanks to the latest Perfect Page image processing technology.

Stay productive with improved document feeding

Spend less time loading documents and more time getting your work done thanks to a 500-sheet input tray and controlled stacking technology.

Easily scan a mixture of documents of different sizes and thicknesses - from business cards to file folders.

It's easier than ever to take control

Easily eliminate interruptions in big multi-batch jobs with simple patch counting and front-side imprinting technology.

Edit, enhance and manage all kinds of documents with KODAK Capture Pro Software Limited Edition.

The family just got faster

At 150 ppm, the new KODAK i4850 Scanner is the fastest of the bunch.

Reliable scanners, reliable support

Choose from a full range of Service and Support contracts to protect your investment and keep productivity at peak levels.

Manufacturer Part Number
1176031
EAN/UPC
0041771176037,041771176037
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Throughput Speeds*
(landscape, letter/A4 size, black and white/grayscale/color) : i4250: 110 pages per minute
i4650: 130 pages per minute
i4850: 150 pages per minute
Recommended Daily Volume: i4250: up to 40,000 pages per day
i4650: up to 75,000 pages per day
i4850: up to 125,000 pages per day
Scanning Technology: CCD
Optical Resolution: 600 dpi
Output resolution: 100 / 150 / 200 / 240 / 300 / 400 / 600 dpi
Illumination: White LEDs
Maximum Document Width: 304.8 mm (12 in.)
Long Document Mode Length: Up to 5.3 m (210 in.)
Minimum Document Size: 63.5 mm x 63.5 mm (2.5 in. x 2.5 in.)
Paper Thickness and Weight: With standard feeder: 45 g/m2 (12 lb.) bond to 200 g/m2 (110 lb.) index
With ultra-lightweight feeder accessory: 25 g/m2 (7 lb.) rice paper to 80 g/m2 (20 lb.) bond
Straight Through Paper Path – Thickness: Up to 1.25 mm (0.049 in.)
Feeder/Elevator: 500 sheets
Multi-feed Detection: 3 independent ultrasonic zones (with Interactive Multifeed Recovery with image display on PC)
Connectivity: USB 3.0
Software Support: TWAIN, ISIS, WIA drivers (included), LINUX SANE and TWAIN drivers available from kodakalaris.com/go/scanonlinux. Fully supported by KODAK Capture Pro Software, KODAK Asset Management Software and KOFAX VRS (not included)
Bundled Software: KODAK Capture Pro Software Limited Edition (LE)
File Format Outputs and Destinations: TIFF/Multi-page TIFF, PDF, RTF, TXT, Searchable PDF, PDF-A (KODAK Capture Pro Software Limited Edition), Email, Printer, MICROSOFT SHAREPOINT Server and MICROSOFT WORD files, network folders and drives
Features: Intelligent Document Protection with 3 sensors, interactive Operator Control Panel (OCP), barcode reader, interactive multifeed ignore with image display on host, Intelligent Imprinting (patch counting), streak filtering, controlled stacking, Perfect Page technology, iThresholding, automatic color detection, autocrop, image edge fill (black or white), aggressive crop, deskew, content-based blank page detection and deletion, multi-color dropout, hole fill, dual-stream scanning, automatic orientation, color-on-the-fly toggle patch, and much more.
Output Compression: CCITT Group IV, JPEG or uncompressed output
Electrical Requirements: 100-240 V (international), 50/60 Hz
Power Consumption: Imaging: <130 watts
Sleep Mode <1.5 watts
Off: <0.5 watt

Environmental Factors: EPEAT Registered
ENERGY STAR qualified scanners
Acoustical Noise
(operator position sound pressure level): Standby mode: <40 dB(A)
Scanning: <63dB(A)
Supported Operating Systems: WINDOWS 7 (32 and 64 bit), WINDOWS 8 (32 and 64 bit), WINDOWS 8.1 (32 and 64 bit), LINUXUBUNTU 14.04 (LTS)** (32 bit and 64 bit)
Accessories/Options: Enhanced Printer Accessory (front side), Document Extenders, 66.04 cm, 76.02 cm and 86.36 cm (26 in., 30 in. and 34 in.), KODAK A3 Size Flatbed Accessory; KODAK Legal Size Flatbed Accessory
Dimensions: Height: 34.79 cm (13.7 in.)
Width: 48.9 cm (19.2 in.)
Depth: 46.73 cm (18.4 in.) with tray closed
Depth: 61.30 cm (24.1 in.) with tray open
Weight: 30.4 kg (67 lb.)