The Elo Touch Solutions 1523L 15-inch touchmonitor is well-suited to meet the durability and aesthetic requirements for a variety of high traffic retail and hospitality interactive solutions. Retail peripheral accessories include an encryptable MSR, NFC/RFID for contactless payments, webcam, and rear-facing display bracket.
The edge to edge flat glass style of the 1523L brings a sleek, modern feel to any application. It is available in two touchscreen technologies, IntelliTouch Zero-Bezel surface acoustic wave, and IntelliTouch Pro projected capacitive with anti-glare surface coating, supporting 10-touch interaction right out of the box.
Both touch technologies provide a stable "drift-free" operation with outstanding image clarity, resolution and light transmission - for an accurate touch response and vivid images.
Note:
Display : 15.0" diagonal
Aspect Ratio : 4:3
LCD Technology: Active matrix TFT LCD with LED backlighting
Active Display Area: IntelliTouch ZB : 11.97 x 9.98 inches / 304.13 x 228.1 mm
IntelliTouch Pro PCAP : 12 x 9.01 inches / 305.1 x 229.1 mm
Native (Optimal) Resolution: 1024 x 768 at 60 Hz
Other Supported Resolutions: 1024 x 768 at 60, 65, 70 or 75 Hz
800 x 600 at 56, 60,75 Hz
720 x 400 at 70 Hz
640 x 480 at 60,75 Hz
Colors: 16.2 million
Brightness
(Typical): LCD panel: 250 nits
IntelliTouch Zero-Bezel: 225 nits
IntelliTouch Pro PCAP: 215 nits
Response Time - Total (Typical): 25 msec
Viewing Angle
(Typical): Horizontal: 160° total
Vertical: 140° total
Contrast Ratio (typical): 700:1
On-Screen Display (OSD): Controls (side): Menu, Up, Down, Select
Settings: Brightness, Contrast, Clock, Phase, H-position, V-position, Auto-Adjust, Aspect Ratio, Sharpness, Color Temperature, OSD Timeout, OSD Language, Volume, Mute, Recall Defaults
Languages: English, French, Italian, German, Spanish, Simplified Chinese, Traditional Chinese, Japanese
Lockouts: OSD, Power
Power
Input Video Format: Analog VGA, DVI-D
Input Video Signal Connector: Mini D-Sub 15-Pin VGA type, DVI-D connector
Input Frequency: Horizontal: 31-80 kHz
Vertical: 56-75 Hz
Power Supply: Optional external DC (power brick)
Input Voltage : DC: 12.0V ± 5%
Input Connector : DC: Coaxial power jack (2 mm pin diameter, 6.4 mm barrel diameter, 8.8 mm barrel length)
Power Consumption (Typical): 12W
Input/Output (I/O)
Speakers: Two 2W internal speakers
Additional Ports: Two external USB ports
Dimensions
Monitor Dimensions (with Stand) : Width: 14.1" (358 mm)
Height: 7.84" (199 mm)
Depth: 12.54" (318 mm)
Dimensions vary with stand type and position; see drawing for tall stand dimensions
Shipping Box Dimensions
(W x D x H): Upright position stand: 14.09" (358.1 mm) x 7.83" (199.1 mm) x 12.53" (318.5 mm)
Upright position stand with RFID: 14.09" (358.1 mm) x 7.83" (199.1 mm) x 15.22" (386.8 mm)
Upright position stand with Webcam: 14.09" (358.1 mm) x 7.83" (199.1 mm) x 13.19" (335.2 mm)
Upright position stand with MSR: 14.48" (367.8 mm) x 7.84" (199.1 mm) x 12.53" (318.5 mm)
Weight
Weight: Actual with stand and touchscreen: : 9.8 lbs (4.44 kg)
Actual without stand, with touchscreen:: 5.86 lbs (2.65 kg)
Shipping with stand and touchscreen: : 15.43 lb (7.0 kg)
Environmental
Temperature: Operating: 0°C to 40°C (32°F to 104°F)
Storage: -20°C to 60°C (-4°F to 140°F)
Humidity
(noncondensing): Operating: 20-80%
Storage: 10-95%
Other
Form Factor: Desktop
Enclosure Color: Black, white
MTBF: 50,000 hours demonstrated
Stand Options: Tilt, remove
Mounting Options: 75mm VESA mount
Sealing: Touchscreen sealed to bezel
Touchscreen sealed to LCD
Other Features: 2 stage DPMS
VESA DDC Plug and Play
Security lock receptacle
Internal speakers