Note:
Model 2740L
Color: Black
LCD Technology: Active matrix TFT LCD with LED backlight
Diagonal size: 27"
Dimensions: IntelliTouch Plus with bezel: 632.2 x 373.4 x 42.6 mm / 24.9 x 14.7 x 1.7 inches
IntelliTouch Zero-Bezel: 647.8 x 392 x 40.4 mm / 25.5 x 15.4 x 1.6 inches
Aspect Ratio: 16:9
Active Display Area: 597.6 x 336.2 mm/23.5 x 1.7 inches
Native Resolution: 1920 x 1080
Display
Preset Video Timings: 640x480 @ 60Hz
720x576 @ 50Hz
800x500 @ 60Hz
800 x600 @ 56Hz, 60Hz
1024x768 @ 60 Hz
1280x720 @ 56Hz, 60Hz
1280x800 @ 60 Hz
1280x1024 @ 60 Hz
1366x768 @ 60 Hz, 60Hz RB
1440x900 @ 60 Hz, 60Hz RB
1680x1050 @ 60 Hz, 60Hz RB
1920x1080@50Hz, 60Hz
Colors: 16.7 million
Brightness (Typical): LED panel 300 nights
INTELLITOUCH Plus 270 nights
INTELLITOUCH ZB 270 nights
Response Time (Tr+tf) (Typical): 12ms
Viewing Angle (Typical): Horizontal: 178°
Vertical: 178°
Contrast Ratio (Typical): 3000:1
On-Screen Display (OSD): Accessible through switches on the OSD Control Remote
accessory
Controls: Menu, Up, Down, Select
Settings: automatic adjustment, Contrast, Brightness, H position,
V-Position, Auto-Adjust, Aspect Ratio, Sharpness, Color
Temperature, Clock, Phase, OSD timeout, O Source
Languages: English, French, Italian, German, Spanish, Japanese,
Traditional Chinese, Simplified Chinese
Lockouts: OSD, Power
Video: Analog VGA on Female DE-15 connector; Digital DVI on Female DVI-D , Dual-Link connector
Input Video Horizontal Sync frequency range: 31.5-80KHz
Input Video Vertical Sync (frame rate) frequency range: 50-75Hz
Power
Power:
Monitor input power connector: Coaxial power jack
(2.1mm pin outer diameter, 6.4mm barrel inner diameter)
Monitor input power signal specifications: 12VDC +/- 5%
External DC - Optional power brick (sold separately)
Adapter input connector: IEC 60320 C14
Adapter input voltage range: 100-240VAC, 50/60Hz
Power Consumption (Typical)::
ON (monitor + AC/DC adapter): 38W;
SLEEP (monitor + AC/DC adapter): 1.3W;
OFF (monitor + AC/DC adapter): 0.4W
Weight
Weight: Unpackaged: 7,5 kg (16,5 lb); Packaged: 10,5 kg (23,1 lb)
Shipping Dimensions:788 x 536 x 233 mm / 31 x 21.1 x 9.2 inches
Environmental
Temperature: Operating:0 °C to 40 °C (32 °F to 104 °F)
Storage: -20 °C to 60 °C (-4 °F to 140 °F)
Humidity (non-condensing): Operating: 20% to 80%; Storage: 10% to 90%
Other
MTBF: 50.000 hours demonstrated
Mounting options: 200mm x 100mm VESA 4-hole mounting interface on rear of unit.
Side mounting brackets included with the unit.