32GB DTMicro USB 3.1/3.0 Type-A Metal Ultra-compact Flash Drive

Small and capless to go anywhere.

DataTraveler® Micro 3.1 is an ultra-small, capless, lightweight Flash drive that delivers extreme USB 3.1 speeds up to 100MB/s read and 15MB/s write. It’s small enough to stay plugged into your notebook when you place it in your bag, and it has a built-in keyhole. Store up to 64GB of your favorite music, movies, files and more with this plug-and-play drive that’s ideal for tablets, notebooks, car stereos and televisions.

Manufacturer Part Number
DTMC3/32GB
EAN/UPC
0740617242829,740617242829
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

> Capacities:
     • 16GB, 32GB, 64GB
> Speed:
     • USB 3.1
         16GB — 100MB/s read, 10MB/s write
         32GB–64GB — 100MB/s read, 15MB/s write
> Dimensions: 24.95mm x 12.2mm x 4.5mm
> Operating Temperature: 0°C to 60°C
> Storage Temperature: -20°C to 85°C
> Warranty/support: 5-year warranty with free technical support