Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Processor
- 5th Generation Intel® Core™ i5-5200U processor (2.2GHz, 3MB Intel® Smart Cache) with Intel® Hyper-Threading Technology and Intel® Virtualization Technology
Operating System
- Windows 7 Professional with Windows 8.1 Pro Upgrade Disc
Key Features
- HDMI
- Integrated 0.9MP Webcam
- Trusted Platform Module
Memory
- Standard Memory: 4GB DDR3L (1600MHz)
- Expansion Modules: 2GB, 4GB or 8GB DDR3L
- Slot1: 4GB DDR3L (1600MHz)
- Slot2: None
- Maximum Memory: 16GB DDR3L
Storage
Optical Drive
- Read: CD-ROM (24x), DVD-ROM (8x)
- Write: CD-R (24x), CD-RW (4x), DVD-R (8x), DVD-R DL (6x), DVD-RW (6x), DVD+R (8x), DVD+R DL (6x) DVD+RW (8x), DVD-RAM (5x)
- Built-in DVD Super-Multi Double Layer Drive functions:
Display System
- Type: 16:9 TFT Active Matrix colour LCD display with LED backlight
- Size (diagonal): 15.6" HD
- Native LCD Panel Resolution: 1366x768x16.7 million colours
- External Support and Max. Colour Support (dependant on CRT): Up to 2,048 x 1536 x 16.7 million colours
Graphics Controller
- Intel® HD Graphics 5500 up to 1543MB (32bit OS) or up to 1696MB (64bit OS) dynamically allocated shared graphics memory with 4GB of system memory
Communication
- 1Gbps Integrated Ethernet LAN
- Bluetooth v4.0
- Integrated 0.9 MP Webcam
- Intel 802.11 ac+agn (1x1) Wireless LAN
Sound System
- Realtek ALC255-CG Software Sound, High Definition Audio Link
Expansion
- Ports: Bridge Media adaptor (SDHC/SDXC, Mini/Micro SD – w/ adapter),RGB, 2 x USB3.0, 2 x USB2.0, RJ45 (LAN), Headphone, Microphone, HDMI
Keyboard
- Full sized 101 keys with 16 function keys
- 10 key numeric pad
- Colour: Black
- Canadian Bilingual (English/French) Keyboard
Pointing Device
- Touchpad with Gesture Control
Additional Software
- TOSHIBA Value Added Software
- Toshiba Eco Utility
- TOSHIBA PC Health Monitor
- Microsoft® Office Trial
- Intel PROSet
- Norton Internet Security™ – trial
- Toshiba Value Added Package
Physical Dimensions
- Dimensions: (WxDxH) 379 x 258 x 23.9 mm
- Weight: Start at 2.3kg (5.07lbs)
- Colour: Black
- Weight: 2.30kg (5.07 lbs)
AC Adapter
- Weight: 180g
- 45W external Universal AC adaptor input voltage (100 –240V 50/60Hz frequency), (19Vx2.37A)
- Dimensions: 93.0 (W) x 40.0 (H) x 28.5 (D) mm
Battery
- Battery Type: Rechargeable 4-cell Lithium Ion (Li-ion) 14.8V x 45 Wh capacity
- Dimensions: (WxHxD) 273.04 x 28 x 20.25 mm
- Battery life: Up to 8 hours (Mobile Mark)
BIOS
- SETUP support, ACPI support, VESA support, SM BIOS support, PCI BIOS Support, BootDevice
Toshiba EasyGuard
- Toshiba Reinforced Security Cable Lock Slot
- Execute Disable Bit (XD-Bit)
- Trusted Platform Module
- BIOS Computrace™ Support
- Halt Tested Design
- Toshiba Shock Absorbing Design
- Toshiba Hard Disk Drive Protection
- HDD Impact Sensor
- Toshiba PC Diagnostic Tool
- Toshiba PC Health Monitor
- Toshiba Diversity Antenna
- Toshiba Bluetooth® Stack
- Wireless Communication On/Off
- Toshiba Device Access Control
- Toshiba Zooming Utility
- Toshiba Power Saver Utility
- Toshiba Eco Utility
Environmental Specifications
- Temperature: Operating 5° to 35°C (41° to 95°F); Non Operating -20° to 65°C (-4° to 149°F)
- Thermal Gradient: Operating 15°C per hr. max; Non Operating 20°C per hr. max
- Relative Humidity: Operating 20% to 80% non-condensing; Non-Operating: 10% to 90% non-condensing
- Altitude (relative to sea level): Operating: 0 to 3,000m; Non-Operating: 0 to 10,000m
- Shock: Operating: 10G; Non-Operating 60G
- Vibration: Operating 0.5G; Non-Operating: 1G
Environmental Credentials
Warranty
- This Satellite Pro notebook comes with a one (3) year parts and labour Limited International Warranty. Note the original battery is warranted for one year from date of purchase. Pre-installed software is excluded form TCL standard limited warranty. For complete details on this warranty program and other Warranty Programs such as On-site and Next Business Day Service visit www.toshiba.ca/warranty