The SanDisk Extreme® 500 portable SSD is less than half the size of your smartphone and delivers up to 4x the speed of a portable hard drive 1 . Get to work in seconds, transfer big videos and photo libraries at up to 415MB/s**—a speed that portable hard drives can only dream about. Designed for durability and style, this drive is amazingly compact and has no moving parts to break. Solid state technology oers reliable, responsive, high-performance storage for photographers and videographers who capture and carry lots of big media files. When you care about your day’s work, it pays to make the SanDisk Extreme 500 your portable storage drive.
Note:
Dimensions: 2.98 x 2.98 x 0.42 in. (75.69mm x 75.69 mm x 10.67 mm)
Weight: 0.17 lbs (78.9g)
Interface: USB 3.0
Operating temperature: 32ºF to 113ºF (0ºC to 45ºC)
Storage temperature: -4ºF to 158ºF (-20ºC to 70ºC)
Shock: Resistant up to 800 G @ 0.5 m/sec
Vibration: 5.35 gRMS, 20-2000 HZ
Compatible with: PC & Mac computers — no driver needed
Windows Vista®, Windows®7, Windows 8, Windows 8.1 and Mac OS 10.4+