Extreme 500 Portable SSD

Speed Counts

Who wants to spend precious time waiting, waiting—for big files to transfer and open? The SanDisk Extreme 500 portable SSD speeds up the pace of business for fast-moving photographers and videographers. Time is money after all.

Size Matters

The SanDisk Extreme 500 portable SSD is both very small and very big—a few inches square and available in 120GB and 240GB** of portable storage for on-the-go media pros. Think of it as power in your pocket—or your camera bag.

Trust a Tough Guy

Bump it. Drop it. Leave it in the hot or cold. The SanDisk Extreme 500 portable SSD is built tough to resist shocks, vibrations and temperature extremes**.

Protect Your Privacy

SanDisk SecureAccess™ software uses 128-bit encryption** to keep private files from prying eyes.

Stay Cool

Hard drives generate heat. They can’t help it, it’s how they’re built. The SanDisk Extreme 500 portable SSD is a cool and quiet companion and a solid partner on even the busiest of days.

It’s Our Specialty

For more than 25 years, SanDisk has focused on flash memory. Building state of the art storage solutions for consumers and businesses alike. Which is why professional photographers and videographers around the world turn to us.

Compatibility and Warranty

Compatible with PC & Mac computers– no drivers needed. Works with Windows Vista, Windows 7, Windows 8, Windows 8.1 and Mac OS 10.4+. 3 year warranty**

Manufacturer Part Number
SDSSDEXT-240G-G25
EAN/UPC
0000093317122,000093317122
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Available capacities: 120GB and 240GB**
  • Dimensions: 2.98 x 2.98 x 0.42 in. (75.69mm x 75.69 mm x 10.67 mm)
  • Weight: 0.17 lbs (78.9g)
  • Operating temperature: 32ºF to 113ºF (0ºC to 45ºC)
  • Storage temperature: -4ºF to 158ºF (-20ºC to 70ºC)
  • Interface: USB 3.0
  • Shock: Resistant up to 800 G @ 0.5 m/sec
  • Vibration: 5.35 gRMS, 20-2000 HZ
  • Support: 3 year warranty**
  • Compatible with PC & Mac computers—no drivers needed
  • Windows Vista®, Windows®7, Windows 8, Windows 8.1 and Mac OS 10.4+
Performance** :     120GB        240GB
Seq. Read (up to): 415 MB/s: 415 MB/s
Seq. Write (up to): 340 MB/s: 340 MB/s