iB18 Earset

Enjoy great sound and a great look without distracting background noise thanks to these stylish noise isolating earphones. Features an in-line mic to answer and end calls, and noise isolating ear tips in a variety of sizes for added comfort and better fit. The durable high gloss metal housing and multi-color ear cushions look great and let you listen to your music in style. Stylish fl at cable for tangle-free use and in-line play, pause, and track selection control for added convenience. Includes a travel pouch for added portability. The unique packaging hangtag also acts as a convenient earbud cord wrap.

Manufacturer Part Number
IB18P
EAN/UPC
0047532904574,047532904574
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Dimensions: .80" W x .49" H x .85" D

Weight: .03 lbs.

1.2 meter flat cable with 3.5mm stereo plug and in-line volume control