Blue 1 TB 2.5-inch SSHD

WD Blue Solid State Hybrid Drives (SSHD) combine a generous amount of NAND flash SSD technology and massive HDD storage capacity into a single drive. WD engineers team up the best of SSD and HDD to produce a hybrid that can increase overall system performance – resulting in quicker system boots, faster application loads, and improved responsiveness when compared to traditional hard drives.

Inspiring performance and capacity – WD Blue SSHD introduces high-performance NAND flash SSD technology to the huge storage capabilities of traditional HDD storage - uniting both to enhance the computing experience. A single WD Blue SSHD drive provides an optimized, all-in-one solution which synergizes SSD-like performance, and massive HDD storage capacity in a single device.

8 GB NAND flash for blazing performance – An optimal amount of built-in NAND flash SSD technology enables WD Blue SSHDs to perform at up to four to five times faster than traditional 5400 rpm HDDs, based on PCMark Vantage*.

* As measured by PCMark Vantage storage benchmarking software.

Self-learning technology – Utilizing an advanced set of algorithms, WD Blue SSHDs track SSHD data usage, prioritizing frequently used data for fast access in the solid state portion of the device, adapting, learning and optimizing as new applications and command requests change over time. These advanced algorithms reside in the SSHD firmware, enabling it to make intelligent determinations of which data to store in NAND flash memory, without any influence from the host or related storage device drivers. By pairing SSD-like performance with massive hard drive capacity, WD has created an intelligent hybrid drive that truly offers the best of both worlds.

Work faster, smarter and more efficiently – Power users such as digital artists, photographers, and gamers will welcome WD Blue SSHD’s ultra-fast read and write speeds when it comes to their large creative and multimedia files. The capacity limitations of a standalone SSD are no longer an issue; WD Blue SSHD has the capacity for an entire digital portfolio, with outstanding, SSD-like speed at a manageable price.

Gaming, owned – A gaming rig equipped with WD Blue SSHD can deliver faster game loads, auto saves, and can reduce lag between levels when compared to traditional hard drives. Ultra-fast drive response results in a smoother gaming experience and the added capacity means gamers can store more of today’s larger game files.

Synergy delivers value – WD Blue SSHD is equipped with the optimal amount of NAND flash to deliver fast, SSD-like performance over high-capacity storage, significantly lowering the $/GB compared to the higher cost and lower capacity of standalone SSDs.

Simple installation with no special software required – The WD Blue SSHD hybrid drive is self-contained in a traditional HDD form factor, and installs as easily as any traditional hard drive without special drivers or downloads required. WD Blue SSHDs are compatible with most typical computer configurations, including PC and Mac.

Recommended use – WD Blue SSHDs are performance-tested for use in PCs, high-performance workstations and gaming systems.

Features:

  • 1 TB 2.5-inch and 4 TB 3.5-inch capacities
  • 8 GB of NAND flash for blazing SSD-like performance
  • Up to 5x faster than traditional 5400 rpm HDDs 
  • Designed for power PC users, creative professionals, gamers and system builders
  • 3-year limited warranty (worldwide)*
*Not all products may be available in all regions of the world.

Manufacturer Part Number
WD10J31X-00U3VT0
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Product Specifications
Interface: SATA 6 Gb/s
Formatted capacity:4 TB or 1 TB
Form factor 4 TB: 3.5-inch
                1 TB: 2.5-inch
RoHS compliant 1: Yes
NAND Size: 8 GB

Performance
Data transfer rate (max): Buffer to host: 6 Gb/s
Host to/from drive (sustained) : 4 TB: 150 Mb/s
                                           1 TB: 100 Mb/s
Cache: -
Rotational speed: 5400 rpm

Reliablitity/Data Integrity
Limited warranty (years)3: 3 years

Power Management

Average power requirements:
Read/Write: 4 TB: -
1 TB: -
Idle: 4 TB: -
1 TB: -
Standby/Sleep: 4 TB: -
1 TB: -

Environmental Specifications
Temperature: Operating: 4 TB: 0°C to 65°C
1 TB: 0°C to 60°C
Non-operating: 4 TB: -40°C to 70°C
1 TB: -40°C to 65°C

Physical Dimensions
Height (max) : 4 TB: 1.028 in
1 TB: 0.374 in

Length (max) :
4 TB: 5.787 in
1 TB: 3.94 in

Width (± .01 in.): 4 TB: 4.00 in
1 TB: 2.75 in

Weight (± 3% ): 4 TB: 1 50 lb
1 TB: 0.27 lb

Previous Product Model
Product Name:
4 TB: WD Blue HB1000Mh-1
1 TB: WD Blue ML500Mh-3

Ref Order Number:
4 TB: WD40E31X
1 TB: WD10J31X