Duo-Link On-the-Go USB Flash Drive for iPhone and iPad

DUO-LINK On-the-Go USB Flash Drive

  • Free up space on your iPhone or iPad
  • Easily transfer and share files between your iPhone, iPad & Mac or PC quickly and easily.
  • Stream movies or music from DUO-LINK to your iPad or iPhone without a wireless network

DUO-LINK is an on-the-go USB Flash Drive that connects to your Apple iPhone or iPad via the built-in lightning connector to quickly and easily transfer files. The USB Type A connector plugs directly into the USB port on any PC or Mac. Use the DUO-LINK to free up space on your Apple device or save files from your PC or Mac onto your iOS device. Users can also play music or video directly from the DUO-LINK drive. The capless, all-in-one design is small enough to connect to your Apple device while in use for portable OTG use.

  • No need for a cable, computer or wireless connection
  • Easy to use, no battery to charge
  • For use with iPhone, iPad, iPod Touch
  • Micro-sized, cap-less design
  • Compatible with most Apple devices

Manufacturer Part Number
P-FDI16GOTGA-GE
EAN/UPC
0751492581217,751492581217
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Interface: USB 2.0
  • Weight: 0.042 Lbs (0.02 Kg)
  • Dimensions:
    • Width: 28 mm
    • Length: 51 mm
    • Depth: 8 mm
  • Environmental Conditions:
    • Operating Temperature: 0° to 60° C
    • Storage Temperature: -25° to 85° C
  • Storage Capacity: 16 GB
  • Compatible Devices:
    • PCs running Windows XP, Windows 7, and Windows 8
    • Mac computers running Mac OS 10.5 or later
    • iPad, iPhone, iPod Touch with lightning connector running iOS 7.1 or later