iB35 Headphone

Treat yourself to rich, detailed audio in cushioned comfort. Our padded headband and ear cushions make extended listening a pleasure. Stylish flat cable for tangle-free convenience. Adjustable headband for perfect fit.

Manufacturer Part Number
IB35BRC
EAN/UPC
0047532904468,047532904468
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Dimensions: 6.07" W x 5.75" H x 2.68" D
  • Weight: .39 lbs.
  • 1.2 meter (48”) flat cable with 3.5mm stereo plug and in-line volume control