iB14 Earset

Get active with these behind the neck sport earphones designed for those who like life physical. Folding design provides added portability and soft interchangeable color ear cushions provide added comfort and secure fi t. Also includes a volume control for added convenience and a travel pouch for added portability. The unique packaging hangtag also acts as a convenient earbud cord wrap.

Manufacturer Part Number
IB14WUXC
EAN/UPC
0047532901214,047532901214
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Dimensions: 4.75" W x 5.61" H x 1.89" D
  • Weight: .04 lbs
  • 1.2 meter (48”) cable with 3.5mm stereo plug and in-line volume control