AMD Radeon R7 370 Dual Dissipation Graphic Card

Made for Online Gaming Supremacy.  

Destroy the competition on the online battlefield. Game to your heart’s content at 1080p, or at quality that rivals 1440p with your 1080p display, all thanks to AMD’s Virtual Super Resolution technology. Harness the performance of GCN architecture with 256-bit architecture and up to 4GB GDDR5 memory. 

Experience gaming at greater than 60fps performance at 1440p, and with ultra-settings in popular online games like DOTA2, Counter Strike®: Global Offensive, StarCraft® II, League of Legends®.

Need more? Expand your field of view with AMD Eyefinity multi-display technology (3x1) and see everything in 1080p— without sacrificing a single detail.

Manufacturer Part Number
R7-370P-2SF5
EAN/UPC
0778656067790,778656067790,0778656068384,778656068384
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

General
Part Number : R7-370P-2SF5
Product Description : AMD RADEON R7 370 975M 4gb Dual Dissipation
UPC Number : 778656068384
Processor & Bus
Bus Type : PCI-E 3.0
Chipset version :Trinidad
GPU Clock : 975MHz
Performance Category : Performance
Stream Processors : 1024
Memory
Memory Bus : 256 bit
Memory Clock : 5.6GHz
Memory Size : 4GB
Memory Type : GDDR5
Feature Technologies
AMD Eyefinity Technology : Y
AMD HD3D Technology : Y
AMD PowerPlay Technology : Y
AMD Stream Technology : Y
 
Environmental
RoHS : Y
Display Output
Display Port ready : 1.2
Dual link Support : Y
HDMI Ready : 1.4a
Max Supported Resolution (ANALOG) : 2048 x 1536
Max Supported Resolution (DIGITAL) : 2560 x 1600(DVI);4096 x 2160(HDMI;DP)
Output - Display Port : 1
Output - DL-DVI-D : 1
Output - DL-DVI-I : 1
Output - HDMI : 1
Physical
Card Profile : Dual
Thermal Solution : Fansink
Thermal Type : Dual Slot
Card Dimension (cm) : 22 x 11.12 x 3.81
Card Dimension (inch) : 8.7 x 4.4 x 1.5
Master Carton Dimensions (cm) : 36 x 56.5 x 19
Master Carton Dimensions (inch) : 14.17 x 22.24 x 7.48
Master Carton Weight (Kg) : 10.56 est.
Master Carton Weight (lb) : 23.28 est..
Package Dimensions (cm) : 28 x 18 x 7
Package Dimensions (inch) : 11.02 x 7.09 x 2.76
Package Weight (Kg) : 0.95 est.
Package Weight (lb) : 2.09 est.
Units/Carton : 10

Includes
6-pin to 4-pin power cable : 2
Driver Disk Installation Guide : 1
Installation DVD : 1
Promotional Bundles : PSU Cross Marketing Insert
Quick Installation Guide : 1

Requirements
External Power - 6-pins : 2
Minimum Power Supply Requirement : 500 watt
XFX Recommended Power Supply : XFX 650W PSU