Made for Online Gaming Supremacy.
Take your games to a whole new level with an XFX 360 graphics card. Play with 60 or more at max settings 1080p HD the hottest online games such as StarCraft® II, League of Legends®, Dota2, Counter-Strike®: Global Offensive.
The feature-rich AMD Radeon R7 360 GPU delivers all the power you need to play the hottest online games in stunning detail along with smooth, stutter-free gameplay, thanks to AMD FreeSync technology. Maintain the highest possible frame rates while connected to FreeSync monitors without sacrificing performance. Every gamer deserves perfectly smooth, realistic gameplay and peak performance.
Built for battle, the XFX Radeon R7 360 GPU is your secret weapon for the games of today and tomorrow. Using the next-gen, super-charged graphics and compute APIs - Vulkan, DirectX® 12, OpenGL 4.4, OpenCL, Mantle - achieve consistent, peak performance across virtually all games and applications and raise the bar for a reliable and dependable GPU.
All of this without breaking the bank, making the R7 360 a tremendous value. .
Note:
General
Part Number : R7-360P-2DF5
Product Description : AMD RADEON R7 360 2GB 1050m Dual Dissipation
UPC Number : 778656067806
Processor & Bus
Bus Type : PCI-E 3.0
Chipset version : Tobago
GPU Clock : 1050
Performance Category : Performance
Stream Processors : 768
Memory
Memory Bus : 128 bit
Memory Clock : 6.0 GHz
Memory Size : 2gb
Memory Type : DDR5
Feature Technologies
AMD Eyefinity Technology : Y
AMD HD3D Technology : Y
AMD PowerPlay Technology : Y
AMD Stream Technology : Y
Other Features
Highlight Features - 1 : Double Dissipation
Environmental
RoHS : Y
Display Output
Display Port ready : 1.2
Dual link Support : Y
HDMI Ready : ;1.4a
Max Supported Resolution (ANALOG) : 2048 x 1536
Max Supported Resolution (DIGITAL) : 2560 x 1600(DVI);4096 x 2160(HDMI;DP)
Output - Display Port : 1
Output - DL-DVI-D : 1
Output - DL-DVI-I : 1
Output - HDMI : 1
Physical
Card Profile : Dual
Thermal Solution : DD Fansink
Thermal Type : Dual Slot
Card Dimension (cm) : 23.4 x 11.5 x 3.81
Card Dimension (inch) : 9.21 x 4.53 x 1.5
Master Carton Dimensions (cm) : 36 x 56.5 x 19
Master Carton Dimensions (inch) : 14.17 x 22.24 x 7.48
Master Carton Weight (Kg) : 10.56 est.
Master Carton Weight (lb) : 23.28 est..
Package Dimensions (cm) : 28 x 18 x 7
Package Dimensions (inch) : 11.02 x 7.09 x 2.76
Package Weight (Kg) : 0.95 est.
Package Weight (lb) : 2.09 est.
Units/Carton : 10
Includes
6-pin to 4-pin power cable : 1
Driver Disk Installation Guide : 1
Installation DVD : 1
Promotional Bundles : PSU Cross Marketing Insert
Quick Installation Guide : 1
Requirements
External Power - 6-pins : 1
Minimum Power Supply Requirement : 500 watt
XFX Recommended Power Supply : XFX 650W PSU