Made for Online Gaming Supremacy.
Destroy the competition on the online battlefield. Game to your heart’s content at 1080p, or at quality that rivals 1440p with your 1080p display, all thanks to AMD’s Virtual Super Resolution technology. Harness the performance of GCN architecture with 256-bit architecture and up to 4GB GDDR5 memory.
Experience gaming at greater than 60fps performance at 1440p, and with ultra-settings in popular online games like DOTA2, Counter Strike®: Global Offensive, StarCraft® II, League of Legends®.
Need more? Expand your field of view with AMD Eyefinity multi-display technology (3x1) and see everything in 1080p— without sacrificing a single detail.
Note:
General
Part Number : R7-370P-4DF5
Product Description : AMD RADEON R7 370 995M 4gb Dual Dissipation
UPC Number : 778656067769
Processor & Bus
Bus Type : PCI-E 3.0
Chipset version :Trinidad
GPU Clock : 995MHz
Performance Category : Performance
Stream Processors : 1024
Memory
Memory Bus : 256 bit
Memory Clock : 5.6GHz
Memory Size : 4GB
Memory Type : GDDR5
Feature Technologies
AMD Eyefinity Technology : Y
AMD HD3D Technology : Y
AMD PowerPlay Technology : Y
AMD Stream Technology : Y
Other Features
Highlight Features - 1 : Double Dissipation
Environmental
RoHS : Y
Display Output
Display Port ready : 1.2
Dual link Support : Y
HDMI Ready : 1.4a
Max Supported Resolution (ANALOG) : 2048 x 1536
Max Supported Resolution (DIGITAL) : 2560 x 1600(DVI);4096 x 2160(HDMI;DP)
Output - Display Port : 1
Output - DL-DVI-D : 1
Output - DL-DVI-I : 1
Output - HDMI : 1
Physical
Card Profile : Dual
Thermal Solution : DD Fansink
Thermal Type : Dual Slot
Card Dimension (cm) : 23.4 x 11.5 x 3.81
Card Dimension (inch) : 9.21 x 4.53 x 1.5
Master Carton Dimensions (cm) : 36 x 56.5 x 19
Master Carton Dimensions (inch) : 14.17 x 22.24 x 7.48
Master Carton Weight (Kg) : 10.56 est.
Master Carton Weight (lb) : 23.28 est..
Package Dimensions (cm) : 28 x 18 x 7
Package Dimensions (inch) : 11.02 x 7.09 x 2.76
Package Weight (Kg) : 0.95 est.
Package Weight (lb) : 2.09 est.
Units/Carton : 10
Includes
6-pin to 4-pin power cable : 2
Driver Disk Installation Guide : 1
Installation DVD : 1
Promotional Bundles : PSU Cross Marketing Insert
Quick Installation Guide : 1
Requirements
External Power - 6-pins : 2
Minimum Power Supply Requirement : 500 watt
XFX Recommended Power Supply : XFX 650W PSU