LightStream Widescreen (WXGA 1280 x 800) Short Throw Projector

The ViewSonic LightStream™ PJD5553Lws short throw projector can create 100" screens from only approximately 120cm from the wall. With a stylish white chassis it also features 3,000 lumens, 22,000:1 contrast, HDMI & 2x VGA connectivity and high resolution widescreen images (WXGA 1200x800). Best in class colour & sound performance are powered by an exclusive SuperColor™ 6-Segment Color Wheel and SonicExpert™ audio technology, whilst DynamicEco® mode extends lamp life up to 10,000 hours.

Manufacturer Part Number
PJD5553LWS
EAN/UPC
0766907808117,766907808117
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Product Specification

Resolution: WXGA (1280 x 800)
Brightness (ANSI Lumens): 3,000
Contrast (with Dynamic Contrast Ratio): 20,000:1
Lamp Hour (Normal / Eco / DynamicEco): 5,000 / 10,000
Throw Ratio in Meters (Wide ~ Tele): 0.49
Optical Zoom: Fixed
Digital Zoom: 2.0x
Screen Size: 30" ~ 300"
Projection Offset: 130% +/- 10%
Display Colours: 1.07 Billion Colours
Keystone: +/- 40° (Vertical)
Noise min (Normal / Eco): 32dB / 28dB
Speaker: 2W x 1

Input Connectivity

HDMI In: 1
VGA-in: 2
Component Input: shared with VGA-in
S-Video: 1
Composite Input: 1
Audio-in (3.5mm): 1
Mini USB: 1 (Firmware, mouse control)

Output Connectivity

VGA-out: 1
Audio-out (3.5mm): 1

Control: RS232 (9 pin): 1

Advanced Features

3D Compatible (optional PGD-350 3D glasses required): Yes
Low Power Standby: <0.5W
3 sec. on / 0 sec. off: Yes
Sleep Timer: Yes
Presentation Timer: Yes
Password Protection: Yes
Security Bar: Yes
Keypad Lock: Yes
DynamicEco / Movie mode / Contrast: Yes / Yes / Yes

Dimensions and Power

Dimension (WxDxH): 316 x 228 x 103.7 mm
Net Weight: 2.5kgs
Power Source: 100V ~ 240V / 50~60Hz
Power Consumption: 265W (Max)

Supplied Accessories

Power cord: 1
VGA cable: 1
Remote Control (with batteries): 1
Quick Start Guide & CD: Yes

Optional Accessories

PGD-350 (3D glasses x1): Yes
WPG-370 (wireless presentation box): Yes

Languages: On Screen Display: English, French, Spanish, Thai, Korean, German, Italian, Russian, Swedish, Dutch, Polish, Czech, T-Chinese, S-Chinese, Japanese, Turkish Portuguese, Finnish, Indonesian, Indian, Arabic