The ViewSonic LightStream™ PJD5353Ls short throw projector can create 100" screens from only approximately 120cm from the wall. With a stylish white chassis it also features 3,000 lumens, 22,000:1 contrast, HDMI & 2x VGA connectivity and high resolution 4:3 images (XGA 1024x768). Best in class colour & sound performance are powered by an exclusive SuperColor™ 6-Segment Color Wheel and SonicExpert™ audio technology, whilst DynamicEco® mode extends lamp life up to 10,000 hours.
Note:
Product Specification
Resolution: XGA (1024 x 768)
Brightness (ANSI Lumens): 3,000
Contrast (with Dynamic Contrast Ratio): 20,000:1
Lamp Hour (Normal / Eco / DynamicEco): 5,000 / 10,000
Throw Ratio in Meters (Wide ~ Tele): 0.61
Optical Zoom: Fixed
Digital Zoom: 2.0x
Screen Size: 30" ~ 300"
Projection Offset: 130% +/- 10%
Display Colours: 1.07 Billion Colours
Keystone: +/- 40° (Vertical)
Noise min (Normal / Eco): 32dB / 27dB
Speaker: 2W x 1
Input Connectivity
HDMI In: 1
VGA-in: 2
Component Input: shared with VGA-in
S-Video: 1
Composite Input: 1
Audio-in (3.5mm): 1
Mini USB: 1 (Firmware, mouse control)
Output Connectivity: VGA-out: 1
Audio-out (3.5mm): 1
Control: RS232 (9 pin): 1
Advanced Features
3D Compatible (optional PGD-350 3D glasses required): Yes
Low Power Standby: <0.5W
3 sec. on / 0 sec. off: Yes
Sleep Timer: Yes
Presentation Timer: Yes
Password Protection: Yes
Security Bar: Yes
Keypad Lock: Yes
DynamicEco / Movie mode / Contrast: Yes / Yes / Yes
Dimensions and Power: Dimension (WxDxH): 316 x 228 x 103.7 mm
Net Weight: 2.5kgs
Power Source: 100V ~ 240V / 50~60Hz
Power Consumption: 265W (Max)
Supplied Accessories
Power cord: 1
VGA cable: 1
Remote Control (with batteries): 1
Quick Start Guide & CD: Yes
Optional Accessories
PGD-350 (3D glasses x1): Yes
WPG-370 (wireless presentation box): Yes
Languages: On Screen Display: English, French, Spanish, Thai, Korean, German, Italian, Russian, Swedish, Dutch, Polish, Czech, T-Chinese, S-Chinese, Japanese, Turkish Portuguese, Finnish, Indonesian, Indian, Arabic