GV-N98TG1 GAMING-6GD NVIDIA GeForce GTX 980 Ti Graphic Card

  • WINDFORCE 3X 600W cooling system
  • Flex Display Technology
  • Powered by NVIDIA GeForce GTX 980 TI GPU
  • Integrated with industry's best 6GB GDDR5 memory 384-bit memory interface
  • Features Dual-link DVI-I / DVI-D / HDMI / DisplayPort*3
  • Boost:1291 MHz / Base: 1190 MHz in OC Mode
  • System power supply requirement: 600W(with two 8-pin external power connectors)

Manufacturer Part Number
GV-N98TG1 GAMING-6GD
EAN/UPC
4719331321345,0813567021513,813567021513
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Chipset: GeForce GTX 980 Ti
Core Clock: OC Mode - GPU Boost Clock : 1291 MHz, GPU Base Clock : 1190 MHz
Gaming Mode – GPU Boost Clock : 1241 MHz, GPU Base Clock : 1152 MHz
Memory Clock: 7010 MHz
Process Technology: 28 nm
Memory Size: 6 GB
Memory Bus: 384 bit
Card Bus: PCI-E 3.0
Memory Type: GDDR5
DirectX: 12
OpenGL: 4.4
PCB Form: ATX
Digital max resolution: 4096 X 2160
Analog max resolution: 2048 x 1536
Multi-view: 4
I/O: Dual-link DVI-I / DVI-D / DisplayPort*3 / HDMI*1
Card size: H=43, L=295, W=129 mm
Power requirement: 600W(with two 8-pin external power connectors)