BHDBT-TR-SI-ER Video Console

The BHDBT-TR-SI-ER HDBaseT Extender Transceiver unit allows you to extend and expand your Tripp Lite HDBaseT installation by connecting multiple monitors at different points in a chain. Transmitting HDMI audio and video, RS-232 serial and IR Remote Control signals between the transmitter and receiver units, it allows you to extend a 1080p (60Hz) signal up to 500-ft. (150M) from the previous unit in the chain. Add up to five BHDBT-TR-SI-ER transceivers between your Tripp Lite HDBaseT transmitter and receiver units to extend the range of your installation to up to 3,000-ft. (900M) at 1080p (60Hz), with a monitor connected at each point in the chain. (For use with Tripp Lite's BHDBT-K-SI-ER)

RS-232 Serial signals are passed through the transceiver(s), providing your installation the ability to control RS-232 serial devices, such as touchscreen displays or scanners, at baud rates up to 115 Kbps. IR Remote Control signals (@ 39 KHz) are also passed through the transceiver, allowing you to control your Blu-ray player using its remote when at the remote monitor, or to control your remote monitor using its remote when at the Blu-ray player. Locking HDMI ports (ideal for use with Tripp Lite’s High-Speed HDMI cables with locking connectors, such as P569-006-LOCK) on all Tripp Lite HDBaseT models prevent cables from coming loose or undone, ensuring an intact signal.

7.1-channel surround sound, DTS-HD and Dolby TrueHD audio are supported, as well as 3D video, EDID and HDCP. Included mounting hardware lets you attach each unit to a wall, rack or pole. There’s no software to download or install, and you can set up your installation quickly. Compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases.

Manufacturer Part Number
BHDBT-TR-SI-ER
EAN/UPC
0037332187048,037332187048
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

OVERVIEW

AC Adapter: Input: 100-240V, 50/60Hz, 0.5A; Output: 5V, 3A


PHYSICAL

Unit Dimensions (hwd / in.): 1.2 x 5 x 4
Included Mounting Accessories: Y
Color: Black
Unit Weight Details: 1lb.


ENVIRONMENTAL

Operating Temperature Range: 0 to 40 C (32 to 104 F)
Storage Temperature Range: -20 to 60 C (-4 to 140 F)
Relative Humidity: 20 to 90%


CONNECTIONS

Connector A: HDMI (FEMALE)
Connector B: (2) RJ45 (FEMALE)
Ports: 0


CERTIFICATIONS

Approvals: CE, FCC, RoHS, REACH


WARRANTY

Product Warranty Period (Worldwide): 1-year limited warranty