BHDBT-TR-SI Video Console

Insert the BHDBT-TR-SI HDBaseT Class B (HDBaseT-Lite) HDMI over Cat5e/6/6a Extender Transceiver between the transmitter and receiver units in your Tripp Lite HDBaseT Class B installation to extend the range of your signal. Connect its HDMI port to a projector, monitor or television to expand your installation. 

Using a single Cat5e/6/6a cable, the BHDBT-TR-SI transmits uncompressed HDMI audio and video, RS-232 serial and IR control signals up to 230 feet (70 m) from the previous unit in the chain (either the transmitter or another transceiver), including a 1920 x 1080 (1080p) signal @ 60 Hz. It can also extend an Ultra High Definition (UHD) 3840 x 2160 (4K x 2K) video signal up to 130 feet (40 m) from the previous unit in the chain. Add up to five BHDBT-TR-SI Extender Transceivers to the chain for a total range up to 780 feet (4K x 2K) or 1,380 feet (1080p) with a monitor connected to each transceiver.

RS-232 serial signals and IR remote control signals (@ 39 KHz) also pass through the transceiver, so your HDBaseT installation can control such RS-232 devices as scanners and touchscreen displays at baud rates up to 115 Kbps. You can also operate a Blu-ray player using its remote when at the remote monitor and vice versa. Locking HDMI ports (ideal for use with Tripp Lite’s P569-006-LOCK High-Speed HDMI cables with locking connectors) prevent cables from coming loose or undone, ensuring an intact signal. Attach the BHDBT-TR-SI to a wall, rack or pole using the included hardware.

Features

Extends and Expands Your HDBaseT Class B (HDBaseT-Lite) Installation

  • Extends an Ultra High Definition (UHD) 3840 x 2160 (4K x 2K) @ 24/30 Hz signal up to 130 feet (40 m)
  • Extends a High Definition 1920 x 1080 (1080p) @ 60 Hz signal up to 230 feet (70 m)
  • Connects to next link in the chain with just one Cat5e/6/6a cable
  • Add up to 5 transceivers to further expand the range of your installation up to 780 feet (4K x 2K) or 1,380 feet (1080p) with a monitor attached to each transceiver
  • Supports 7.1-channel surround sound, DTS-HD and Dolby TrueHD audio
  • Supports 36-bit Deep Color (12 bits per channel), CEC passthrough, 3D video, EDID and HDCP


Allows RS-232 and IR Control Passthrough

  • Passes through RS-232 serial signals at 115 Kbps full-duplex baud rates for devices such as scanners and touchscreen monitors
  • Passes through IR remote control signals so you can operate your Blu-ray player with its remote while standing at the remote monitor (and vice versa)


Easy to Set Up and Use

  • Plug-and-play engineering—no software or drivers to download and install
  • Inserts quickly between transmitter and receiver in Tripp Lite HDBaseT Class B installation
  • Included mounting hardware lets you install each unit on a wall, rack or pole
  • Locking HDMI ports (ideal for use with Tripp Lite’s P569-006-LOCK HDMI cables) prevent cables from coming loose or disconnected, ensuring an intact signal


TAA-Compliant

  • Compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases

Manufacturer Part Number
BHDBT-TR-SI
EAN/UPC
0037332187062,037332187062
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

OVERVIEW

AC Adapter: Input: 100-240V, 50/60Hz, 0.5A; Output: 5V, 3A


PHYSICAL

Unit Dimensions (hwd / in.): 1.2 x 5 x 4
Included Mounting Accessories: Y
Color: Black
Unit Weight Details: 1lb.


ENVIRONMENTAL

Operating Temperature Range: 0 to 40 C (32 to 104 F)
Storage Temperature Range: -20 to 60 C (-4 to 140 F)
Relative Humidity: 20 to 90%


CONNECTIONS

Connector A: HDMI (FEMALE)
Connector B: (2) RJ45 (FEMALE)
Ports: 0


CERTIFICATIONS

Approvals: CE, FCC, RoHS, REACH


WARRANTY

Product Warranty Period (Worldwide): 1-year limited warranty