N3050M-E Desktop Motherboard

Power efficiency plus high-resolution graphics, thanks to the integrated Intel Celeron® Dual-Core SoC Processor N3050 with HD Graphics support.

This motherboard features an integrated Intel Celeron® Dual-Core Processor N3050 and Intel HD Graphics. This revolutionary 14nm ultra low voltage SoC (System On a Chip) combines superb processing power and advanced HD graphics support in one small, energy efficient design. Despite minimal power requirements, it still has the processing power to display the latest DirectX® 11.1 HD graphics. It features support for 4K/UHD (ultra-high-definition) resolutions of up to 3840 x 2160, and also has integrated USB 3.0 support.

Manufacturer Part Number
N3050M-E
EAN/UPC
0889349051450,889349051450
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • CPU

    Intel® Celeron® Dual-Core N3050 SoC onboard Processors 

  • Memory

    2 x U-DIMM, Max. 8GB, DDR3 1600/1066 MHz Non-ECC, Un-buffered Memory 
    Dual Channel Memory Architecture

  • Graphic

    Integrated Graphics Processor 
    Multi-VGA output support : HDMI/RGB ports 
    - Supports HDMI with max. resolution 3840 x 2160 @ 30 Hz
    - Supports RGB with max. resolution 1920 x 1200 @ 60 Hz
    Maximum shared memory of 512 MB

  • Expansion Slots

    1 x PCIe 2.0 x16 (x1 mode) 
    2 x PCIe 2.0 x1

  • Storage

    Built-in Controller : 
    2 x SATA 6Gb/s port(s), dark brown, 
    Supports Intel® Smart Connect Technology

  • LAN

    Realtek® RTL8111H, 1 x Gigabit LAN Controller(s)

  • Audio

    Realtek® ALC887-VD2 8-Channel High Definition Audio CODEC *1

  • USB Ports

    Built-in Controller : 
    4 x USB 3.0 port(s) (2 at back panel, blue, 2 at mid-board)
    GL852G USB Hub : 
    4 x USB 2.0 port(s) (2 at back panel, , 2 at mid-board)

  • Special Features

    ASUS 5X Protection :
    - ASUS LANGuard - Advanced LAN protection
    - ASUS Enhanced DRAM Overcurrent Protection - Short circuit damage prevention 
    - ASUS ESD Guards - Enhanced ESD protection 
    - ASUS High-Quality 5K-Hour Solid Capacitors - 2.5x long lifespan with excellent durability 
    - ASUS Stainless Steel Back I/O - 3x more durable corrosion-resistant coating 
    ASUS Exclusive Features :
    - AI Suite 3
    - Anti-Surge
    - Low EMI Solution
    - ASUS UEFI BIOS EZ Mode featuring friendly graphics user interface 
    - USB 3.0 Boost
    ASUS Quiet Thermal Solution :
    - Stylish Fanless Design Heat-sink solution
    - ASUS Fan Xpert 
    ASUS EZ DIY :
    - ASUS CrashFree BIOS 3 
    - ASUS EZ Flash 2 
    - ASUS MyLogo 2 
    - ASUS UEFI BIOS EZ Mode
    - Push Notice
    ASUS Q-Design :
    - ASUS Q-Slot
    - ASUS Q-DIMM

  • Operating System Support

    Windows® 8.1 , 64bit

  • Back I/O Ports

    1 x PS/2 keyboard (purple)
    1 x PS/2 mouse (green)
    1 x D-Sub
    1 x HDMI
    1 x LAN (RJ45) port(s)
    2 x USB 3.0 (blue) 
    2 x USB 2.0 
    1 x Parallel port(s)
    3 x Audio jack(s)

  • Internal I/O Ports

    1 x USB 3.0 connector(s) support(s) additional 2 USB 3.0 port(s) 
    1 x USB 2.0 connector(s) support(s) additional 2 USB 2.0 port(s)
    1 x COM port(s) connector(s)
    2 x SATA 6Gb/s connector(s)
    1 x CPU Fan connector(s) (1 x 4 -pin)
    1 x Chassis Fan connector(s) (1 x 4 -pin)
    1 x 24-pin EATX Power connector(s)
    1 x 4-pin ATX 12V Power connector(s)
    1 x Front panel audio connector(s) (AAFP)
    1 x Internal speaker connector(s)
    1 x System panel(s)

  • Accessories

    User's manual
    I/O Shield
    2 x SATA 6Gb/s cable(s)

  • BIOS

    64 Mb Flash ROM, UEFI AMI BIOS, PnP, DMI2.0, WfM2.0, SM BIOS 2.8, ACPI 5.0, Multi-language BIOS, ASUS EZ Flash 2, ASUS CrashFree BIOS 3, My Favorites, Quick Note, Last Modified log, F12 PrintScreen, F3 Shortcut functions and ASUS DRAM SPD (Serial Presence Detect) memory information

  • Manageability

    WfM 2.0, DMI 2.0, WOL by PME, PXE

  • Support Disc

    Drivers
    ASUS Utilities
    EZ Update 
    Anti-virus software (OEM version)

  • Form Factor

    mATX Form Factor 
    8.9 inch x 7.0 inch ( 22.6 cm x 17.8 cm )

  • Note

    *1:Use a chassis with HD audio module in the front panel to support an 8-channel audio output.