IP & USB Conference Phone with 2 Extension Mics

Revolabs FLX™ UC 1500 is a conference phone with USB and VoIP in a single device. The two extension mics make it ideal for medium to large conference rooms. The phone connects to computer-based UC clients such as Skype® for Business, Zoom, Vidyo® and Hangouts™ for professional quality, natural sound that maximizes the audio communication when using these services. The phone also connects to all market-leading IP PBXs and will bridge VoIP and softphone calls into a single conference.

The unit features four built-in microphones to provide 360° coverage for audio capture and a built-in tweeter and mid-woofer speaker elements to deliver an extended frequency response that allows clear call intelligibility for all languages and users. The device also includes integrated echo cancellation technology for reducing the effects of ambient sounds and full duplex support that allows the unit to capture and play back audio simultaneously.

Manufacturer Part Number
10-FLXUC1500
EAN/UPC
0040232209550,040232209550
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

SIP

Call Handling: Make Call, Answer, Hold, Resume, Transfer (Blind and Supervised), Forwarding, Do not disturb, Redial, Call Timer, Call ID, Speed Dial, Missed Call Notifications, Voice Mail Notifications (switch-configured)
Call Bridging: Supports Bridging SIP and USB Calls. Join, Split, Hold, Resume, 3+1 Lines: Up to 2 SIP calls, 1 USB call, plus the user
Codecs: G.711 (A-law and μ-law), G.722, G.726, G.729
DTMF Support: RTP event, SIP in-band, SIP info package support
Security: SRTP/SRTCP Support (RFC 1889), IETF SIP support (RFC 3261 and companion RFCs), SSIP, Password protected configuration files, Password protected login, HTTPS Secure Provisioning
Network & Provisioning: DHCP or Static IP, Server Based Central Provisioning, Web Portal for Individual Unit Configuration

DEVICE FEATURES

Base Unit: Capacitive Touch Buttons for On-Hook, Off-Hook, Volume Up/Down, Mute
Dialer Keypad: 12-key telephone keypad, 4 context-dependent soft keys, 5 Navigation buttons with select key, On-Hook, Off-Hook, Volume Up/Down, Mute, Redial, Menu
Dialer Display: 3.5in diagonal color graphics display, 480x320 pixels
User Interface: Date & Time Display, User-configurable Local Contact List, Call History (Missed Calls, Placed Calls, Received Calls), User-Selectable Ring Tones, Unicode UTF-16 Character Support, Multilingual User Interface
Extension Mics: Capacitive Touch Button for Mute and Status indicator

AUDIO FEATURES

Speaker Elements: Tweeter, Mid-Woofer
Speaker Frequency Response: 160 – 20,000 Hz
MAX SPL: 91 dB at 1m
Microphones: 4 embedded directional, 2 directional extension microphones
Microphone Coverage: 360° Audio Pick-Up
Microphone Frequency Response: 160 – 16,000 Hz
Echo Cancellation: Individual AEC per microphone
Full Duplex: Yes

INTERFACES

Power: Power over ethernet (PoE)
USB: Mini USB 2.0 Connector

ENVIRONMENTAL

Operating Temperature: 32 – 104 °F (0 - 40 °C)
Storage Temperature:-22°F to +131 °F (-30°C to +55 °C)
Relative Humidity: 20%-85% (noncondensing)

COMPLIANCE

Safety: CE Mark: EN 60950, IEC 60950, UL 60950, CSE C22.2, No. 60950, AS/NZS 60950
EMC: FCC (47 CRF Part 15) Class B, ICES-003 Class B, EN55022 Class B, CISPR22 Class B, AS/NZS CISPR22 Class B, VCCI Class B EN55024

SIZE, WEIGHT, POWER

Base Unit Height: 4.84 in (123mm)
Base Unit Width: 5.9 in (150mm)
Base Unit Length: 5.9 in (150mm 
Dialer Unit Height: 1.6 in (41mm)
Dialer Unit Width: 5.2 in (133mm)
Dialer Unit Length: 5.3 in (136mm)
Weight: 3 lb (1.3 kg)
Power: IEEE 802.3af Power over Ethernet (PoE)

WARRANTY: 1 year warranty