USB 3.0 to Gigabit Ethernet Network Adapter

What This Product Does

The USB 3.0 to Gigabit Ethernet Adapter UE300 adds Gigabit Ethernet network connectivity to your Ultrabook, MacBook Air or desktop through a USB 3.0 port. Backward compatible with USB 2.0/1.1 standards, transferring files at ultrafast speed over an Ethernet port.

High Speed Data Transfer

Equipped with USB 3.0 ports and Gigabit Ethernet port, UE300 provides a high speed data transfer rate.

Connect to Gigabit Ethernet Network

UE300 adds your devices connectivity to Gigabit Ethernet network.

Compact and Portable Design

Compact design with a retractable cable makes it an ideal on the go.

Ideal to use for ULTRABOOKS, MACBOOKS and PCs

UE300 can be used to add Gigabit Ethernet support to ULTRABOOKS, MACBOOKS or PCs.

Manufacturer Part Number
TL-UE300
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

Dimensions:

  • 2.8 x 1.0 x 0.6 in. (71 x 26 x 16.2mm)
Output Interface:
  • 1 10/100/1000Mbps RJ45 Ethernet Port
Input Interface:
  • 1 USB 3.0 Port
Chipset:
  • RTL8153
Supported Systems:
  • Windows XP/Vista/7/8/8.1, Mac OS X 10.5/10.6/10.7/10.8/10.9/10.10/, Linux based system
Package contents:
  • USB 3.0 to Gigabit Ethernet Network Adapter
  • Quick Installation Guide