AC3200 Wireless Tri-Band Gigabit Router

More Wi-Fi for More Devices

The Archer C3200 uses Tri-Band technology to run three separate Wi-Fi channels at once, creating a network that can connect to more devices without a trade-off in performance.

Smart Connect helps devices run even faster by assigning them to the best available channel to balance network demand.

2.4GHz 600Mbps

Shopping online, streaming music, and browsing on laptops,tables, and smartphones

5GHz-1 & 5GHz-2 1300Mbps each

Gaming online and watching 4K video on consoles, performance PCs, and smart TVs

Maximum Coverage and Stability

Six high-performance external antennas greatly increase the Archer C3200’s range and signal stability. Beamforming technology further improves the router’s coverage by helping it locate wireless devices to form stronger, more reliable connections.

Run All Your Devices At Once

A powerful 1GHz dual-core CPU and three co-processors easily handle the demand made on the Archer C3200’s network when multiple users are browsing, streaming, and gaming all at the same time.

Lightning-Fast Wired Performance

External hard drives can connect directly to the Archer C3200 via its USB 3.0 and 2.0 ports, making it easy to share files, photos, music, and video across your network.

The Archer C3200 is also equipped with four Gigabit Ethernet ports that enable blazing wired speeds 10x greater than Fast Ethernet, helping connected gaming consoles, PCs, and smart TVs achieve their best performance.

Easy Setup and Use

Set up the Archer C3200 in minutes thanks to its intuitive web interface and the powerful Tether app. Tether also lets you manage its network settings from any Android or iOS device, including parental controls and media sharing.

Manufacturer Part Number
ARCHER C3200
EAN/UPC
6935364092276,0845973092276,845973092276
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

HARDWARE FEATURES
Interfaces:

  • 4 10/100/1000Mbps LAN Ports,
  • 1 10/100/1000Mbps WAN Port
  • 1 USB 3.0 Port + 1 USB 2.0 Port
Button:
  • Wireless On/Off Button
  • Power On/off Button
  • LED On/off Button
  • WPS Button
  • Reset Button
External Power Supply:
  • 12V/5A
Dimensions (W X D X H):
  • 7.9 X 7.9 X 1.5 in. (200 X 200 X 39mm)
Antenna:
  • 3 dual band Fixed antennas & 3 single band Fixed antennas
WIRELESS FEATURES
Wireless Standards:
  • IEEE 802.11ac/n/a 5GHz
  • IEEE 802.11b/g/n 2.4GHz
Frequency:
  • 2.4GHz and 5GHz Band1/Band2
Signal Rate:
  • 5GHz Band1: Up to 1300Mbps
  • 5GHz Band2: Up to 1300Mbps
  • 2.4GHz: Up to 600Mbps
Reception Sensitivity:
  • 5GHz:
    • 11a 6Mbps: -94dBm
    • 11a 54Mbps: -76dBm
    • 11ac HT20: -68dBm
    • 11ac HT40: -64dBm
    • 11ac HT80: -60dBm
  • 2.4GHz
    • 11g 54M: -77dBm
    • 11n HT20: -73dBm
    • 11n HT40: -71dBm
Wireless Functions:
  • Enable/Disable Wireless Radio, WMM, Wireless Statistics
Wireless Security:
  • 64/128-bit WEP, WPA/WPA2, WPA-PSK/WPA-PSK2 encryption
Transmission Power:
  • CE:
    • <20dBm(2.4GHz)
    • <23dBm(5GHz)
  • FCC:
    • <30dBm
    • Guest Network:
    • 2.4GHz guest network × 1
    • 5GHz guest network × 2
SOFTWARE FEATURES
WAN Type:
  • Dynamic IP/Static IP/PPPoE/
  • PPTP(Dual Access)/L2TP(Dual Access)
DHCP:
  • Server, Client, DHCP Client List,Address Reservation
Quality of Service:
  • WMM, Bandwidth Control
Port Forwarding:
  • Virtual Server, Port Triggering, UPnP, DMZ
Dynamic DNS:
  • DynDns, NO-IP
VPN Pass-Through:
  • PPTP, L2TP, IPSec
Access Control:
  • Parental Control, Local Management Control, Host List, Access Schedule, Rule Management
Protocols:
  • Supports IPv4 and IPv6
USB Sharing:
  • Support Samba(Storage)/FTP Server/Media Server/Printer Server
Management:
  • Access Control
  • Local Management
  • Remote Management
OTHERS
Certification:
  • CE, FCC, RoHS
Package Contents:
  • AC 3200 Wireless Tri-Band Gigabit Router Archer C3200
  • Power supply unit
  • Ethernet Cable
  • Quick Installation Guide
System Requirements:
  • Microsoft Windows 98SE, NT, 2000, XP, Vista™ or Windows 7, Windows 8, MAC OS, NetWare, UNIX or Linux
Environment:
  • Operating Temperature: 0℃~40 ℃ (32 ℉~104℉)
  • Storage Temperature: -40℃~70 ℃ (-40 ℉~158℉)
  • Operating Humidity: 10%~90% non-condensing
  • Storage Humidity: 5%~90% non-condensing