AMD Radeon R7 360 Graphic Card

Manufacturer Part Number
R7 360 2GD5 OC
EAN/UPC
0824142118160,824142118160
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Graphics Engine: AMD Radeon™ R7 360
Bus Standard: PCI Express x16 3.0
Memory Type: GDDR5
Memory Size(MB): 2048
Memory Interface: 128 bits
Core Clock Speed(MHz): 1100
Memory Clock Speed(MHz): 6500
Maximum Displays: 3
DVI Output: 1 (Dual-link DVI-I x 1), Max Resolution: 2560 x 1600 @60 Hz
HDMI-Output: 1 (version 1.4a), Max Resolution: 4096x2160@24 Hz
DisplayPort: 1 (version 1.2)
Max Resolution: 4096X2160@60Hz
Multi-GPU Technology: CrossFire™
Power consumption (W): 100
Recommended Power Supply (W): 500
HDCP Support: Y
HDMI Support: Y
Dual-link DVI: Y
Power Connectors: 6-Pin x 1
OpenGL Version Support: 4.4
CrossFire Support: Y
Card Dimension(mm): 165x110x37mm
Weight: 348