AMD Radeon R9 380 Graphic Card

Manufacturer Part Number
R9 380 GAMING 4G
EAN/UPC
0824142116982,824142116982
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Graphics Engine: AMD Radeon™ R9 380
Bus Standard: PCI Express x16 3.0
Memory Type: GDDR5
Memory Size(MB): 4096
Memory Interface: 256 bits
Core Clock Speed(MHz):
1000 MHz / 5800 MHz (OC Mode)
980 MHz / 5700 MHz (Gaming Mode)
970 MHz / 5700 MHz (Silent Mode)
Memory Clock Speed(MHz): 1000 / 5800 (OC Mode)
Maximum Displays: 3
DVI Output: 2 (Dual-link DVI-I x 1, Dual-link DVI-D x 1), Max Resolution: 2560 x 1600 @60 Hz.
HDMI-Output: 1 (version 1.4a) Max Resolution: 4096x2160 @24 Hz (1.4a)
DisplayPort 1 (version 1.2) Max Resolution: 4096x2160 @60 Hz
Multi-GPU Technology: CrossFire™
Power consumption (W): 190
HDCP Support: Y
HDMI Support: Y
Dual-link DVI: Y
Power Connectors: 6-pin x2
Display Output (Max Resolution):
DL-DVI-I/ DL-DVI-D/HDMI
DisplayPort x3
Accessories: DVI to VGA Dongle x1
DirectX Version Support: 12
OpenGL Version Support: 4.4
CrossFire Support: Y
SLI Support: Y
Card Dimension(mm): 268 x 138 x 40
Weight: 943