AMD Radeon R7 370 Graphic Card

Manufacturer Part Number
R7 370 2GD5T OC
EAN/UPC
0824142116777,824142116777
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Graphics Engine: AMD Radeon™ R7 370
Bus Standard: PCI Express x16 3.0
Memory Type: GDDR5
Memory Size(MB): 2048
Memory Interface: 256 bits
Core Clock Speed(MHz): 1020 MHz / 970 MHz
Maximum Displays: 3
Memory Clock Speed(MHz): 5600
DVI Output: 2 (Dual-link DVI-I x 1, Dual-link DVI-D x 1), Max Resolution: 2560 x 1600 @60 Hz
HDMI-Output: 1 (version 1.4a) Max Resolution: 4096x2160 @24 Hz (1.4a)
DisplayPort: 1 (version 1.2) Max Resolution: 4096x2160 @60 Hz
Multi-GPU Technology: CrossFire™
Power consumption (W): 110
HDCP Support: Y
HDMI Support: Y
Dual-link DVI: Y
Power Connectors: 6-pin x 1
Display Output (Max Resolution): 2560x1600
Accessories: DVI to VGA Dongle x 1
RAMDACs: 400
DirectX Version Support: 12
OpenGL Version Support: 4.4
CrossFire Support: Y
SLI Support: Y
3-way SLI: Y
Card Dimension(mm): 255 x 124 x 35
Weight: 544